EN
  • EN
  • DE

ST33G1M2STL9ENL0

Part No ST33G1M2STL9ENL0
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972352-ST33G1M2STL9ENL0
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST33G1M2STL9ENL0 CAD Model

Description

Overview of ST33G1M2STL9ENL0 Secure Microcontroller

The ST33G1M2STL9ENL0 is a highly secure microcontroller designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is part of the ST33 family, which is known for its robust security features and is widely used in mobile security, banking, and other secure applications requiring high levels of protection.

Key Features

  • Advanced Security: The ST33G1M2STL9ENL0 incorporates the latest security techniques, including a dedicated hardware crypto-processor that supports a wide range of cryptographic algorithms such as AES, RSA, ECC, and SHA. This ensures the secure storage and processing of sensitive data.
  • High Performance: Equipped with an ARM® SecurCore® SC300™ 32-bit RISC core, the microcontroller offers high-speed processing capabilities, which is essential for quick and efficient data handling in security-sensitive applications.
  • Large Memory Capacity: With 1.28 Mbytes of high-density NAND Flash memory and 128 Kbytes of user RAM, this microcontroller allows for the storage and execution of complex applications and security protocols.
  • ISO/IEC 7816 Compliant: The ST33G1M2STL9ENL0 meets ISO/IEC 7816 standards, making it suitable for smart card applications where communication via a contact interface is required.
  • Enhanced I/O Capabilities: The device supports multiple I/O interfaces, including ISO/IEC 7816, SWP (Single Wire Protocol), and I2C, providing flexibility in system design and connectivity options.

Applications

The ST33G1M2STL9ENL0 is ideal for a variety of applications that demand stringent security measures. Its typical uses include:

  • Mobile communication devices for secure transactions and authentication
  • Banking and financial systems such as credit/debit cards and smart card readers
  • Government and identity applications, including e-passports and ID cards
  • Secure access control systems

Conclusion

The ST33G1M2STL9ENL0 secure microcontroller from STMicroelectronics represents a state-of-the-art solution for applications where security cannot be compromised. With its advanced cryptographic features, high performance, and ample memory, it stands as a top choice for designers looking to implement robust security in their electronic systems.

You May Also Be Interested in

Micrel
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3333 $51.9996
29+ $3.5556 $103.1124
44+ $3.4445 $151.5580
61+ $3.3333 $203.3313
78+ $3.2223 $251.3394
104+ $2.8889 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess