The ST33G1M2SEL9EME3 is a state-of-the-art secure microcontroller from STMicroelectronics, designed to offer advanced security features for a wide range of applications. This product is built upon a powerful 32-bit ARM® SecurCore® SC300™ processor, making it an ideal choice for applications requiring high performance and robust security, such as mobile communications, banking, e-government, and identity verification.
Key Features
- Advanced Security: Equipped with the latest security technologies, the ST33G1M2SEL9EME3 provides end-to-end security features including hardware accelerators for cryptographic functions, a true random number generator (TRNG), and unique anti-tampering techniques.
- High Performance: Powered by the ARM® SecurCore® SC300™ processor, this microcontroller delivers exceptional processing capabilities while maintaining low power consumption, ensuring efficient operation even in demanding environments.
- Large Memory: With its generous memory allocation, including up to 1.28MB of high-density flash memory and 128KB of RAM, this secure microcontroller can handle complex applications and store a significant amount of secure data.
- Communication Interfaces: The ST33G1M2SEL9EME3 supports a wide range of communication protocols, including ISO/IEC 7816, SWP, I2C, SPI, and USART, offering versatile connectivity options for various application requirements.
- Robust Design: The device is designed to operate within a wide temperature range and is resilient against physical and environmental challenges, making it suitable for use in harsh conditions.
Applications
The ST33G1M2SEL9EME3 secure microcontroller is ideal for a range of applications where security is paramount. These include:
- Mobile phone SIM and eSIM modules
- Banking and financial services, such as credit/debit cards and secure access modules
- Governmental services, including electronic passports and ID cards
- Secure authentication for IoT devices
In summary, the ST33G1M2SEL9EME3 from STMicroelectronics represents a robust, high-performance solution for secure applications, providing industry-leading features that ensure the protection of sensitive information and the integrity of communication processes.