EN
  • EN
  • DE

ST25TA512B-AC6F5

Part No ST25TA512B-AC6F5
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ WAFER / RFID Transponder IC 13.56MHz ISO 14443, NFC 1.65V ~ 5.5V Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Tray
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 8,265
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235507-ST25TA512B-AC6F5
Ultra Librarian 3D Model Ultra Librarian ST25TA512B-AC6F5 CAD Model

Description

The ST25TA512B-AC6F5 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface, combining a contactless interface compliant with ISO/IEC 14443 Type A and a contact interface compliant with ISO/IEC 7816 standards. This versatile product is part of the ST25TA series, specifically designed to provide both the NFC and RFID capabilities for various applications such as retail, e-ticketing, asset tracking, and access control.

Key Features

  • Memory Size: The device features a 512-bit EEPROM memory, providing ample space for user data storage with data retention of 40 years and endurance of 1 million erase/write cycles.
  • Communication Interfaces: It supports high-speed transmission modes via its RF interface with up to 106 kbit/s data transfer rate, ensuring quick and efficient communication.
  • Security: The ST25TA512B-AC6F5 includes a set of security features such as TruST25 digital signature, unique serial number for each device, and a user-programmable kill feature to ensure data protection and privacy.
  • Energy Harvesting: This tag IC also supports energy harvesting, enabling it to power external components with the energy it draws from the RF field, making it ideal for low-power applications.
  • Customization: The IC allows for user-defined lockable memory areas, giving developers the flexibility to customize security settings according to their application needs.

Applications

The ST25TA512B-AC6F5's versatility makes it suitable for a wide range of applications. It is ideal for smart advertising and marketing solutions, consumer electronics pairing, mobile device accessories, and smart city infrastructure. Its robust security features make it equally suitable for sensitive applications such as pharmaceuticals tracking and personal identity verification.

Compatibility

The product is fully compatible with NFC-enabled phones and devices, ensuring seamless integration with existing mobile platforms and NFC ecosystems.

Package and Quality

Encased in an UFDFPN5 package, the ST25TA512B-AC6F5 is designed to be both robust and compact, fitting a variety of design requirements. It is also certified by major international standards, ensuring quality and reliability for its users.

You May Also Be Interested in

Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess