EN
  • EN
  • DE

ST25TA02KB-DC6H5

Part No ST25TA02KB-DC6H5
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ UFDFPN5 / RFID Transponder IC 13.56MHz ISO 14443, NFC 1.65V ~ 5.5V 5-UFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-UFDFN
Supplier Device Package 5-UFDFPN (1.7x1.4)
Base Product Number ST25
Other Names 497-19639-1,497-19639-2,ST25TA02KB-DC6H5,497-19639-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235511-ST25TA02KB-DC6H5
Ultra Librarian 3D Model Ultra Librarian ST25TA02KB-DC6H5 CAD Model

Description

The ST25TA02KB-DC6H5 from STMicroelectronics is a dynamic NFC/RFID tag IC that offers a range of features designed to provide flexible and secure NFC interactions. This product is part of the ST25TA series, which is known for its high-performance contactless communication capabilities. The ST25TA02KB-DC6H5 is an ideal choice for various applications such as consumer electronics, device authentication, NFC business cards, and smart advertising.

Key Features

  • Memory: The device comes with a 2-Kbit EEPROM, which can be partitioned into areas with different access rights, ensuring data security and user privacy.
  • ISO/IEC 14443 Type A Interface: It supports the ISO/IEC 14443 Type A standard, which allows for high-speed communication and interoperability with NFC-enabled devices.
  • Energy Harvesting: An energy harvesting feature is present, which can power external components from the harvested field energy, thus reducing the overall power consumption of the system.
  • Data Protection: The tag offers a wide range of data protection features, including lockable user memory, 32-bit password protection, and TruST25™ digital signature mechanism.
  • Fast Transfer Mode: A fast data transfer mode is available to accelerate the speed of communication between the tag and the NFC device.

Product Specifications

  • Operating Frequency: 13.56 MHz
  • Communication Range: Up to a few centimeters, depending on the antenna size and tuning
  • Package: The ST25TA02KB-DC6H5 is available in the SO8N package, which is suitable for PCB mounting and offers a compact footprint.

Applications

The versatility of the ST25TA02KB-DC6H5 makes it suitable for a wide array of applications. It can be used in consumer electronics for accessory identification and pairing. In retail, it can be integrated into smart packaging for product authentication and customer engagement. Additionally, it's well-suited for personalization and security in smart cards and NFC-enabled wearables.

Conclusion

With its robust security features, energy harvesting capabilities, and compliance with NFC standards, the ST25TA02KB-DC6H5 is a reliable choice for developers looking to incorporate NFC technology into their products. Its small form factor and ease of integration make it a versatile component for a multitude of NFC applications.

You May Also Be Interested in

Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9072 $54.4320
135+ $0.7444 $100.4940
210+ $0.7211 $151.4310
290+ $0.6979 $202.3910
375+ $0.6746 $252.9750
500+ $0.6048 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess