EN
  • EN
  • DE

ST25TA02KB-AC6G5

Part No ST25TA02KB-AC6G5
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ WAFER / RFID Transponder IC 13.56MHz ISO 14443, NFC 1.65V ~ 5.5V Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Tray
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 5,904 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 935177-ST25TA02KB-AC6G5
Ultra Librarian 3D Model Ultra Librarian ST25TA02KB-AC6G5 CAD Model

Description

The ST25TA02KB-AC6G5 from STMicroelectronics is a dynamic NFC/RFID tag IC with a digital General Purpose Output (GPO), energy harvesting, and an EEPROM. This product is part of the ST25TA series, which are NFC tags that offer both the NFC Forum Type 4 tag and ISO/IEC 14443 Type A specifications. It is designed to deliver a flexible and cost-effective solution for product identification, near-field communication, and other RFID applications.

Key Features:

  • Memory: The ST25TA02KB-AC6G5 is equipped with a 2-Kbit EEPROM, which can be used to store user data and NFC applications.
  • Communication: This tag IC supports ISO/IEC 14443 Type A protocols, ensuring compatibility with a wide range of NFC devices and readers.
  • Data Transfer: It offers fast data transfer rates of up to 106 kbit/s, enabling quick and efficient interactions with NFC-enabled devices.
  • Energy Harvesting: An innovative feature of the ST25TA02KB-AC6G5 is its energy harvesting capability, which allows the device to collect energy from the NFC reader field, powering external circuitry.
  • General Purpose Output (GPO): The inclusion of a GPO enables the tag to drive external components, such as LEDs or other signaling devices, based on the commands received from the NFC reader.
  • Security: The tag incorporates originality signature and TruST25™ digital signature, providing a high level of security and authenticity for the applications it's used in.
  • Customization: Users can configure the ST25TA02KB-AC6G5 with a variety of options, including memory size, functionalities, and packaging, to meet specific application requirements.

Applications:

The ST25TA02KB-AC6G5 is ideal for a range of applications, including but not limited to:

  • Consumer electronics pairing and parameter settings
  • Bluetooth or Wi-Fi connection handover
  • Electronic shelf labels and smart advertising
  • Product authentication and counterfeit protection
  • Mobile companion tags
  • Smart posters for event and transportation ticketing

With its robust feature set and compliance with NFC and RFID standards, the ST25TA02KB-AC6G5 is a versatile and secure solution for a multitude of NFC applications.

You May Also Be Interested in

STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2227 $57.9020
635+ $0.1827 $116.0145
980+ $0.1771 $173.5580
1,350+ $0.1714 $231.3900
1,745+ $0.1656 $288.9720
2,335+ $0.1485 $346.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess