EN
  • EN
  • DE

ST25TA02K-AC6B5

Part No ST25TA02K-AC6B5
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ WAFER / RFID Transponder IC 13.56MHz ISO 14443 Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235522-ST25TA02K-AC6B5
Ultra Librarian 3D Model Ultra Librarian ST25TA02K-AC6B5 CAD Model

Description

The ST25TA02K-AC6B5 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual-interface, integrating both an ISO/IEC 14443 Type A RF interface and an I2C serial interface. This IC is part of STMicroelectronics' ST25TA series, which is designed for NFC tag applications including consumer electronics, smart advertising, and device authentication.

Key Features

  • Memory Size: The device boasts a 2-Kbit EEPROM with NDEF data storage, providing ample space for NFC data exchange formats.
  • Data Transfer: High-speed data transfer is enabled through both the RF and I2C interfaces, with the RF interface supporting up to 106 kbit/s in NFC passive mode.
  • Energy Harvesting: An energy harvesting feature allows the device to supply power to external components from the harvested RF energy, thus reducing the overall power demands of the host system.
  • Security: The tag includes originality signature and TruST25™ digital signature, ensuring data integrity and authentication for secure applications.
  • Endurance and Data Retention: The IC is designed for high endurance with 1 million erase/write cycles and data retention of 40 years, ensuring long-term reliability.

Applications

The ST25TA02K-AC6B5 is ideal for a wide range of applications, including but not limited to:

  • Consumer electronics for device pairing and parameter settings
  • Smart advertising with dynamic content updates
  • Product and device authentication to prevent counterfeiting
  • Bluetooth or Wi-Fi connection handover for quick setup

Package and Availability

The device is available in a UFDFPN5 package, known for its compact footprint and suitability for space-constrained applications. The part number ST25TA02K-AC6B5 indicates this specific package and configuration.

For more information, datasheets, and technical support, visit the STMicroelectronics website or contact your local sales representative.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
ICODE
Lowest to $0.4657
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess