EN
  • EN
  • DE

KRX102U-RTKH

Part No KRX102U-RTKH
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067879-KRX102U-RTKH
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KRX102U-RTKH CAD Model

Description

The KRX102U-RTKH is a digital bipolar transistor manufactured by KEC (Korea Electronics Co., Ltd.). These transistors are designed with built-in resistors to simplify circuit design and reduce the number of external components required. They are commonly used in various switching applications.

Applications

  • Digital Switching Circuits
  • Inverter Circuits
  • Driver Circuits
  • Interface Circuits
  • Load Switches

Features

  • Built-in Resistors: Simplifies circuit design and reduces component count.
  • NPN Transistor: A standard NPN configuration for versatile use.
  • Digital Transistor: Designed for switching applications in digital circuits.
  • Small Package: Compact design for space-saving applications.

Benefits

  • Simplified Circuit Design: The built-in resistors eliminate the need for external biasing resistors, making circuit design easier and faster.
  • Reduced Component Count: Fewer components result in smaller, more reliable circuits.
  • Space Saving: The small package allows for use in compact electronic devices.
  • Improved Reliability: Fewer components mean fewer potential points of failure, increasing overall circuit reliability.
  • Cost Effective: Reduces the cost of external resistors.

Technical Specifications (Typical)

  • Polarity: NPN
  • Input Resistor (R1): Typically around 10kΩ (verify with datasheet).
  • R1/R2 Ratio: Typically around 1 (verify with datasheet).
  • Collector-Emitter Voltage (VCEO): Typically around 50V (verify with datasheet).
  • Collector Current (IC): Typically around 100mA (verify with datasheet).
  • Power Dissipation (PC): Typically around 200mW (verify with datasheet).
  • DC Current Gain (hFE): Typically around 50-100 (verify with datasheet).

Note: The specific electrical characteristics can vary. Consult the official KEC datasheet for the KRX102U-RTKH for precise specifications and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
Need more? Email Us
Linear Technology
Lowest to $2.0374
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess