EN
  • EN
  • DE

ST25R3917B-AQWT

Part No ST25R3917B-AQWT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description NFC READER FOR PAYMENT, CONSUMER / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, MIFARE, NFC
Interface I²C, SPI
Voltage - Supply 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number ST25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356867-ST25R3917B-AQWT
Ultra Librarian 3D Model Ultra Librarian ST25R3917B-AQWT CAD Model

Description

The ST25R3917B-AQWT from STMicroelectronics is a highly integrated NFC (Near Field Communication) reader IC, designed for use in a variety of applications such as payment systems, identification, and IoT (Internet of Things) connectivity solutions. This advanced IC is part of STMicroelectronics' ST25R series, which is renowned for its performance and reliability in contactless communication.

The ST25R3917B-AQWT is equipped with a multitude of features that make it a versatile choice for designers. It supports ISO14443A/B, ISO15693, FeliCa, and the capability to process NFC Forum protocols, ensuring compatibility with a wide range of NFC tags and cards. Its Active Wave Shaping (AWS) feature minimizes the impact of antenna variance, resulting in improved performance and reduced design complexity.

Dynamic Power Output (DPO) is another key feature of the ST25R3917B-AQWT, which optimizes power delivery to the antenna to ensure efficient energy usage and enhanced communication range. This is particularly beneficial for battery-operated devices where power conservation is critical. The Automatic Antenna Tuning (AAT) technology simplifies the design process by automatically adjusting to the optimal tuning, which can compensate for changes in the environment or the presence of metallic objects.

The IC also boasts low-power capabilities with a power-down mode and a battery level detection feature, making it suitable for portable devices. The Noise Suppression Receiver (NSR) technology ensures robust communication in noisy environments, which is essential for applications in industrial or urban settings.

For secure transactions, the ST25R3917B-AQWT incorporates advanced cryptographic algorithms and a secure element host interface. This ensures that sensitive data can be handled with the highest level of security, which is paramount in applications like contactless payments and access control.

Overall, the ST25R3917B-AQWT is a powerful and flexible NFC reader IC that provides a comprehensive set of features for developers looking to integrate NFC capabilities into their products. Its ease of integration, coupled with STMicroelectronics' support and resources, makes it an excellent choice for a multitude of NFC-enabled applications.

You May Also Be Interested in

NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8357 $59.1785
12+ $9.7114 $116.5368
19+ $9.4079 $178.7501
26+ $9.1044 $236.7144
33+ $8.8009 $290.4297
44+ $7.8905 $347.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess