EN
  • EN
  • DE

ST25R3917-AQWT

Part No ST25R3917-AQWT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description NFC / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25R
Package Tape & Reel
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, Mifare, NFC
Interface SPI
Voltage - Supply 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number ST25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-ST25R3917-AQWTTR,497-ST25R3917-AQWT-ND,497-ST25R3917-AQWTCT,497-ST25R3917-AQWTDKR
Standard Package 4,000
Win Source Part Number 1123691-ST25R3917-AQWT
Ultra Librarian 3D Model Ultra Librarian ST25R3917-AQWT CAD Model

Description

The ST25R3917-AQWT from STMicroelectronics is a state-of-the-art NFC and HF RFID reader IC that offers a comprehensive set of features designed to address the needs of various contactless applications. This integrated circuit is part of the ST25R series, which is known for its high performance and low power consumption, making it ideal for a wide range of applications such as payment systems, access control, and NFC-enabled devices.

Key Features

  • Multi-protocol Support: Compatible with a variety of NFC technologies, including ISO14443 Type A and B, FeliCa, and ISO15693, ensuring versatility in different application scenarios.
  • Dynamic Power Output: The ST25R3917-AQWT features an automatic antenna tuning system, which dynamically adjusts the power output to optimize performance and reduce power consumption.
  • Advanced Noise Suppression: The Noise Suppression Receiver (NSR) technology helps in improving the reliability of communication in noisy environments.
  • Low Power Consumption: Designed with power-saving modes such as Automatic Wake-up and Sleep modes, which contribute to extended battery life in portable devices.
  • High Data Rate Capabilities: Capable of high-speed data rates of up to 848 kbps, enabling quick and efficient data transfer.
  • Integrated Capacitive Sensor: Features an on-chip capacitive sensor for proximity detection and power saving.

Applications

  • Contactless payment terminals
  • Access control systems
  • NFC-enabled consumer electronics
  • Point of Sale (POS) devices
  • Public transportation systems
  • IoT devices requiring NFC connectivity

The ST25R3917-AQWT is designed to simplify the integration of NFC and RFID functionalities into various electronic devices. Its robust design and feature-rich capabilities make it a top choice for developers looking to incorporate contactless communication capabilities into their products. Whether for mobile payment solutions or smart access systems, the ST25R3917-AQWT offers reliable performance and ease of use that can enhance the user experience in a multitude of contactless applications.

You May Also Be Interested in

Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3138 $51.7656
29+ $3.5395 $102.6455
44+ $3.4289 $150.8716
61+ $3.3183 $202.4163
78+ $3.2077 $250.2006
105+ $2.8759 $301.9695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess