EN
  • EN
  • DE

DS21Q58

Part No DS21Q58
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Dallas Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1169103-DS21Q58
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q58 CAD Model

Description

Introducing the DS21Q58 from Maxim Integrated

The DS21Q58 from Maxim Integrated is a highly integrated, feature-rich T1/E1/J1 transceiver that is designed to meet the demands of complex telecommunications systems. This advanced transceiver is ideal for applications requiring high performance, reliability, and flexibility in data and voice communications.

The DS21Q58 integrates multiple functions into a single chip, including line interface, framer, and LIU (Line Interface Unit) for T1, E1, and J1 lines. It supports both clear channel and channelized data streams, allowing for a wide range of uses in network infrastructure, including ISDN PRI, VoIP gateways, and wireless base station interconnects.

Key Features:

  • Multi-Protocol Support: The DS21Q58 supports T1, E1, and J1 protocols, making it a versatile choice for deployment in various global telecommunication standards.
  • Integrated Jitter Attenuator: The built-in jitter attenuator ensures signal integrity and compliance with industry standards, providing a robust data transmission even in challenging conditions.
  • Flexible Clocking Options: It offers a variety of clocking modes including recovery from the received data stream or an external clock source, enabling synchronization with diverse network topologies.
  • Programmable Features: A host of programmable features such as line build-out, pulse shape, and diagnostic capabilities allow for customization to specific application requirements.
  • Low Power Consumption: The device is designed for low power operation, which is critical for energy-efficient network equipment design.

The DS21Q58 also includes diagnostic features such as loopback capabilities and PRBS (Pseudo-Random Binary Sequence) generators and checkers, which are essential for initial system testing and ongoing maintenance. Moreover, the transceiver's small footprint makes it an excellent choice for space-constrained applications.

With its robust design and comprehensive set of features, the DS21Q58 from Maxim Integrated is the go-to solution for developers looking to create high-performance and reliable telecommunications equipment. Whether for traditional telephony systems or modern IP-based networks, the DS21Q58 delivers the quality and performance that professionals trust.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess