EN
  • EN
  • DE

ST25R3910-BQFT-100

Part No ST25R3910-BQFT-100
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32QFN / RFID Reader IC 13.56MHz ISO 14443, NFC SPI 2.4V ~ 3.6V 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25R
Package Tape & Reel
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, NFC
Interface SPI
Voltage - Supply 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Other Names AS3910BQFT,ST25R3910-BQFT-100TR,AS3910-BQFT-100CTINACTIVE,AS3910-BQFT-100TRINACTIVE,AS3910-BQFTCT,ST25R3910-BQFT-100CTINACTIVE,AS3910-BQFTCT,ST25R3910-BQFT-100TRINACTIVE,AS3910-BQFT-100CT,ST25R3910-BQFT-100DKR,179860005,ST25R3910-BQFT-100DKRINACTIVE,AS3910-BQFT-100DKR,AS3910-BQFTDKR,AS3910-BQFT-100TR,ST25R3910-BQFT-100CT,AS3910-BQFTDKR,AS3910-BQFT-100CT,AS3910-BQFTTR,AS3910-BQFT-100TR,AS3910-BQFTTR,AS3910-BQFT-100DKRINACTIVE
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235529-ST25R3910-BQFT-100
Ultra Librarian 3D Model Ultra Librarian ST25R3910-BQFT-100 CAD Model

Description

The ST25R3910-BQFT-100 is a state-of-the-art NFC (Near Field Communication) universal device manufactured by STMicroelectronics, designed to offer an advanced contactless communication gateway for a wide range of applications. This innovative product is tailored for applications that require high data rates and low power consumption, making it an ideal choice for payment systems, access control, and IoT (Internet of Things) solutions.

Key Features

  • High Data Rate: The ST25R3910-BQFT-100 supports ISO14443A, ISO14443B, and FeliCa™ card emulation, as well as NFC-A / NFC-B / NFC-F peer-to-peer communication, enabling fast and reliable data exchange.
  • Dynamic Power Output: With its automatic antenna tuning and dynamic power output, this device can adjust power levels on the fly to ensure optimal performance and efficiency, even in environments with challenging conditions.
  • Low Power Consumption: It features a low-power card detection mode, which is essential for battery-operated devices where power conservation is critical.
  • Advanced Noise Suppression: The inclusion of active wave shaping and an integrated noise suppression receiver makes the ST25R3910-BQFT-100 resilient to external noise, which is particularly beneficial in industrial and automotive environments.
  • Capacitive Wake-up: A unique capacitive wake-up feature allows for additional power savings by enabling the device to remain in a low-power state until a card is detected.

Applications

  • Point of Sale (POS) terminals
  • Access control systems
  • Portable and wearable devices
  • Home automation and smart appliances
  • Automotive NFC systems
  • IoT connectivity modules

The ST25R3910-BQFT-100 is packaged in a QFN-32 form factor, providing a compact footprint for space-constrained applications while delivering robust communication capabilities. Its versatility, combined with STMicroelectronics' commitment to quality and performance, makes the ST25R3910-BQFT-100 a premier choice for designers looking to integrate NFC functionality into their products.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Others
Lowest to $28.8819
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess