ST25C16FM6TR - EEPROM from STMicroelectronics
The ST25C16FM6TR is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a leader in the semiconductor industry. This memory device offers a robust storage solution for applications that require data retention and flexible data management. It is a part of the ST25 series, known for its reliability and efficiency in data storage.
Key Features
- Memory Size: The ST25C16FM6TR offers 16 Kbits of memory, providing ample space for configuration parameters, calibration data, and small application logs.
- Interface: It utilizes the I2C serial interface, which is widely used for its simplicity and effectiveness in enabling communication between microcontrollers and peripheral devices over short distances.
- Speed: The device supports a clock frequency of up to 400 kHz (Fast-mode) and 1 MHz (Fast-mode Plus), ensuring quick data access and transfer rates.
- Supply Voltage: It operates over a wide range of supply voltages from 1.8 V to 5.5 V, making it versatile for various application requirements.
- Write Cycle Time: The EEPROM features a short write cycle time, allowing for rapid data updates and minimizing downtime in dynamic applications.
- Temperature Range: It is designed to perform reliably across an industrial temperature range from -40°C to +85°C, suitable for harsh environments.
- Package: The device comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications.
- Data Retention: It guarantees data retention for up to 40 years, ensuring the safety and longevity of critical data.
- Endurance: The ST25C16FM6TR boasts a high endurance level with 1 million write cycles per byte, ensuring the reliability of the memory through extensive use.
Applications
The versatility of the ST25C16FM6TR makes it suitable for a wide range of applications, including:
- Industrial and medical equipment
- Consumer electronics
- Automotive systems
- Smart metering
- Portable devices
With its robust feature set and proven reliability, the ST25C16FM6TR EEPROM from STMicroelectronics is an excellent choice for designers and engineers looking to incorporate non-volatile memory into their systems.