EN
  • EN
  • DE

ST24W02M6TR

Part No ST24W02M6TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description SERIAL 2K (256 x 8) EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343106-ST24W02M6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST24W02M6TR CAD Model

Description

ST24W02M6TR - EEPROM Memory from STMicroelectronics

The ST24W02M6TR is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed to provide reliable non-volatile memory storage. With a focus on low-power consumption and high-speed data transfer, the ST24W02M6TR is an ideal choice for a wide range of applications requiring data storage that must be preserved during power loss.

Key Features

  • Memory Size: The device offers 2 Kbit (256 x 8) of memory, providing ample space for configuration parameters, serial numbers, calibration data, and other critical information that needs to be preserved across power cycles.
  • Write Cycle Endurance: The ST24W02M6TR boasts a high write cycle endurance, ensuring that it can handle a large number of write operations over its lifetime, making it suitable for applications that frequently update stored data.
  • Data Retention: It guarantees long-term data retention, typically for 40 years, ensuring the integrity and preservation of critical data over an extended period.
  • Communication Interface: The device communicates via a two-wire I2C serial interface, which allows for simple integration into existing systems and easy scalability.
  • Operating Voltage Range: The EEPROM operates over a wide voltage range, typically from 2.5V to 5.5V, making it compatible with a variety of logic levels and system power supplies.
  • Temperature Range: It is designed to operate across an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.
  • Packaging: The ST24W02M6TR comes in a compact 8-lead TSSOP package, which is suitable for space-constrained applications.

Applications

The ST24W02M6TR is versatile in its applications and can be utilized in various sectors including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Telecommunications
  • Smart Cards

With its robust design and compatibility with serial bus protocols, the ST24W02M6TR from STMicroelectronics is an excellent choice for designers and engineers looking for a reliable non-volatile memory solution that can withstand the demands of both consumer and industrial applications.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess