EN
  • EN
  • DE

1SS372WS4038

Part No 1SS372WS4038
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035504-1SS372WS4038
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SS372WS4038 CAD Model

Description

The 1SS372WS4038 is a high-performance, small signal Schottky diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is engineered to meet the rigorous demands of fast switching applications and is particularly well-suited for high-frequency rectification and voltage clamping operations.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances energy efficiency by minimizing power loss during operation.
  • High Switching Speed: With its fast switching capability, the 1SS372WS4038 is ideal for high-speed circuit designs, contributing to improved performance and reduced switching losses.
  • Low Leakage Current: It exhibits a low leakage current that ensures minimal power wastage when the diode is in the reverse-biased state, making it suitable for low-power applications.
  • Surface-Mount Package: The device comes in a compact surface-mount package, which allows for high-density PCB designs and is compatible with modern automated assembly processes.

Applications

The versatility of the 1SS372WS4038 makes it an excellent choice for a wide array of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Protection circuits
  • Reverse battery protection
  • High-frequency inverters
  • Automotive applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the 1SS372WS4038 is no exception. It is manufactured under stringent quality control standards, ensuring consistent performance and durability across various environmental conditions. The diode is RoHS compliant and adheres to international quality standards, providing designers and engineers with a reliable component for their electronic designs.

Technical Specifications

Parameter Value
Forward Current (If) 100 mA
Reverse Voltage (Vr) 30 V
Forward Voltage Drop (Vf) 0.385 V at If = 10 mA
Reverse Leakage Current (Ir) 0.5 µA at Vr = 10 V
Operating Temperature Range -40°C to +85°C

For detailed specifications and application support, customers are encouraged to contact STMicroelectronics directly or visit their official website.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess