ST24E16-6 EEPROM by STMicroelectronics
The ST24E16-6 is a high-performance 16Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) designed by STMicroelectronics. This robust storage solution is engineered to provide reliable data retention and easy integration into various electronic systems, making it an ideal choice for a wide range of applications that require non-volatile memory storage.
Key Features:
- Memory Size: 16 Kbits with an organized structure of 2K x 8 bits for optimal data management.
- Two-wire I2C Serial Interface: Supports a bidirectional two-wire bus and data transmission protocol for efficient communication with microcontrollers.
- Write Cycle Time: Fast write cycle time of 5ms max, allowing for quick data updates and minimal system downtime.
- Write Protect: Incorporates a hardware write protect feature, which secures the data against inadvertent changes.
- Operating Voltage Range: Versatile power supply voltage from 4.5V to 5.5V, compatible with a wide range of industrial and commercial devices.
- Low Power Consumption: Designed for low power consumption, with a typical standby current of 10µA, making it suitable for battery-powered applications.
- Temperature Range: Operates within an extended temperature range from -40°C to +85°C, ensuring reliability under varying environmental conditions.
- Endurance: Guarantees a high data retention of 40 years and 1 million write/read cycles, ensuring long-term data integrity.
- Package: Available in a compact 8-lead PDIP, 8-lead SOP, and 8-lead TSSOP package, providing flexibility in hardware design.
Applications:
The ST24E16-6 EEPROM is suitable for a multitude of applications, including but not limited to:
- Personal Computers and Laptops
- Consumer Electronics
- Telecommunication Systems
- Industrial Control Systems
- Medical Equipment
- Automotive Systems
STMicroelectronics' commitment to quality and innovation ensures that the ST24E16-6 EEPROM stands out as a reliable and efficient solution for storing critical data in electronic systems.