EN
  • EN
  • DE

ST24C02W6

Part No ST24C02W6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Integrated Circuit Memory 24C02/ST24C02/W6 SGS THOMSON EEPROM KX8=0.256 N8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096468-ST24C02W6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST24C02W6 CAD Model

Description

ST24C02W6 - 2 Kbit Serial I²C Bus EEPROM

The ST24C02W6 is a 2 Kbit Electrically Erasable Programmable Memory (EEPROM) component manufactured by STMicroelectronics. This device is part of a larger family of EEPROMs that are designed for optimal performance in a wide array of electronic applications. The ST24C02W6 operates on the I²C serial bus interface, which ensures easy integration into most microcontroller-based systems.

Key Features

  • Memory Size: The ST24C02W6 offers 2 Kbits of storage, organized as 256 x 8 bits, which is suitable for storing configuration data, calibration data, and various user-specific data.
  • Write Cycle Times: This EEPROM provides a byte and page write cycle time of 5 ms, allowing efficient data management and quick updates to stored information.
  • Wide Operating Voltage Range: It operates across a voltage range of 2.5V to 5.5V, which makes it compatible with both 3.3V and 5V logic levels, thus accommodating various design requirements.
  • High Reliability: With a data retention period of 40 years and the ability to withstand 1 million write cycles, the ST24C02W6 is a highly reliable memory solution for long-term applications.
  • Two Wire I²C Serial Interface: Supports a bidirectional two-wire bus and data transmission protocol for simple and efficient serial communication.

Applications

The ST24C02W6 is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Mobile Devices
  • Medical Devices
  • Industrial Control Systems
  • Automotive Systems

Package and Temperature Range

The device is available in a variety of packages including SO8, TSSOP8, and WLCSP, and it is specified for a wide temperature range from -40°C to +85°C, ensuring its operation in harsh environments.

Additional Information

For further details and technical specifications, please refer to the datasheet provided by STMicroelectronics. The datasheet includes information about programming, electrical characteristics, and pin configurations, which are essential for proper integration of the ST24C02W6 into your design.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess