The ST24C02AM1013TR is a high-performance, 2-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a leader in the semiconductor industry. This EEPROM device is optimized for use in a wide range of industrial, automotive, and consumer applications where reliable and efficient non-volatile memory storage is essential.
Key Features
- Memory Size: 2 Kbits (256 x 8 bits), providing ample storage for configuration parameters, device identification data, and small application data sets.
- Communication Interface: I²C (Inter-Integrated Circuit) serial bus interface, supporting a bidirectional two-wire protocol for simple and efficient communication with microcontrollers and other I²C compatible devices.
- Operating Voltage Range: 1.8V to 5.5V, making it suitable for low-power applications and compatible with various logic levels.
- Write Cycle Time: Fast write cycle time of 5 ms (typical), ensuring quick data storage and minimal delay in write operations.
- Endurance: High reliability with a write endurance of 1 million write cycles and a data retention of 40 years, guaranteeing the integrity and longevity of stored data.
- Package: The device is available in a compact, surface-mount TSSOP8 package, which is ideal for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, allowing operation in harsh environments.
- Lead-Free and RoHS Compliant: The product is designed to meet environmental standards, reducing hazardous substances in electronic devices.
Applications
The ST24C02AM1013TR EEPROM is versatile and can be used in a variety of applications, including:
- Portable devices where low power consumption is crucial.
- Automotive systems requiring robust memory solutions.
- Industrial and medical equipment where long-term data retention is necessary.
- Consumer electronics that require configuration settings and user preference storage.
With its combination of reliability, efficiency, and compatibility, the ST24C02AM1013TR from STMicroelectronics stands out as a superior choice for designers and engineers seeking a non-volatile memory solution that meets the demanding requirements of today's advanced electronic systems.