EN
  • EN
  • DE

ST21NFCJDBGWRA7

Part No ST21NFCJDBGWRA7
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DISCRETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Package Bulk
Product Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18092, Mifare, NFC
Interface I2C, SPI
Voltage - Supply 2.4V ~ 5V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 75-WFBGA
Supplier Device Package 75-WFBGA (4x4)
Standard Package 3,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1127071-ST21NFCJDBGWRA7
Ultra Librarian 3D Model Ultra Librarian ST21NFCJDBGWRA7 CAD Model

Description

ST21NFCJDBGWRA7 - A Cutting-Edge Secure Element from STMicroelectronics

The ST21NFCJDBGWRA7 is a sophisticated secure element chip designed by STMicroelectronics, one of the leading names in semiconductor solutions. This product is tailored to provide top-notch security and near-field communication (NFC) capabilities for a wide range of applications. It is an integral component for systems requiring secure data transactions and authentication such as mobile payments, identity verification, and access control.

At the heart of the ST21NFCJDBGWRA7 is an advanced secure microcontroller built on a proven 32-bit RISC core. It is equipped with high-density memory, featuring both flash and EEPROM, which is essential for storing secure applications and sensitive data. The embedded memory is highly reliable, with enhanced endurance and data retention characteristics, making it suitable for demanding security applications.

The chip's NFC functionality is compliant with ISO/IEC 14443 Type A and B standards, ensuring broad interoperability with existing NFC infrastructure and devices. This enables seamless integration into contactless payment systems, public transport ticketing, and secure access systems. Furthermore, the ST21NFCJDBGWRA7 supports a wide range of cryptographic algorithms, including DES, TDES, AES, and RSA, providing robust protection against unauthorized access and fraud.

STMicroelectronics has also designed the ST21NFCJDBGWRA7 with power efficiency in mind. The chip's low-power architecture ensures minimal impact on battery life, which is especially critical for portable and wearable devices. Additionally, it includes a variety of power-saving modes that further extend the operational life of the end product.

For developers, STMicroelectronics provides comprehensive support, including development tools, software libraries, and reference documentation. This facilitates a smooth and rapid integration of the ST21NFCJDBGWRA7 into various applications, accelerating the time-to-market for products leveraging secure NFC technology.

In conclusion, the ST21NFCJDBGWRA7 from STMicroelectronics is a state-of-the-art secure element that offers exceptional security features, NFC functionality, and power efficiency. It is an ideal choice for developers looking to enhance the security and wireless capabilities of their next-generation digital devices.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
NXP / Nexperia
ICODE
Lowest to $0.4657
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8866 $60.6186
49+ $2.3686 $116.0614
76+ $2.2945 $174.3820
105+ $2.2205 $233.1525
135+ $2.1465 $289.7775
181+ $1.9245 $348.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess