EN
  • EN
  • DE

ST2100TR

Part No ST2100TR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC BROADBAND FRONT-END 373TFBGA  /  Broadband Front-End 373-TFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr STMicroelectronics
Series STreamPlug
Package Tape & Reel (TR)
Type Broadband Front-End
Applications Power Line Communications
Mounting SMD (SMT)
Package / Case 373-TFBGA
Supplier Device Package 373-TFBGA (12x12)
Base Product Number ST2100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,800
Win Source Part Number 974678-ST2100TR
Ultra Librarian 3D Model Ultra Librarian ST2100TR CAD Model

Description

The ST2100TR is a cutting-edge integrated circuit from STMicroelectronics, a global leader in semiconductor solutions that empower smarter driving and smarter factories, cities, and homes, along with the next generation of mobile and Internet of Things devices. The ST2100TR is part of the highly acclaimed product line known for its reliability, efficiency, and advanced technology.

Key Features

  • High Performance: The ST2100TR is designed to deliver exceptional performance, making it suitable for demanding applications that require fast processing and high reliability.
  • Energy Efficient: With energy efficiency in mind, this component ensures reduced power consumption, which is ideal for battery-powered devices and eco-friendly applications.
  • Robust Design: Built to withstand harsh conditions, the ST2100TR is robust and can operate effectively under a wide range of temperatures and voltages.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the ST2100TR offers enhanced features that provide a competitive edge in various markets.

Applications

The versatility of the ST2100TR allows it to be used in a myriad of applications. It is particularly suitable for:

  • Automotive systems
  • Industrial automation
  • Smart home devices
  • High-performance computing
  • Internet of Things (IoT) devices

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ST2100TR is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the stringent requirements of the industry and the needs of consumers.

Technical Support and Documentation

Customers of the ST2100TR can access a wealth of technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of this component into their projects.

For more information on the ST2100TR and to view detailed specifications, please visit the STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5978 $76.7934
6+ $21.0034 $126.0204
9+ $20.3471 $183.1239
12+ $19.6907 $236.2884
16+ $19.0343 $304.5488
21+ $17.0653 $358.3713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,268 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess