EN
  • EN
  • DE

ST202EBW

Part No ST202EBW
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description ± 15KV ESD PROTECTED 5V RS-232 TRANSCEIVER | IC TXRX RS-232 ESD 5V SO-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 230kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number ST202E
Manufacturer Pack Quantity 49
MSL Level 3 (168 Hours)
Win Source Part Number 1260172-ST202EBW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST202EBW CAD Model

Description

Introducing the ST202EBW: High-Performance Transceiver from STMicroelectronics

The ST202EBW is a robust, high-speed transceiver module designed by STMicroelectronics, a leader in semiconductor solutions. This product is specifically tailored for bidirectional communication on a single bus line, conforming to the RS-232 standards for serial communication. It is a perfect solution for industrial and commercial applications requiring reliable data transmission with a focus on signal integrity.

Key Features of the ST202EBW

  • Dual Driver/Receiver Interface: The ST202EBW includes two drivers and two receivers, offering full-duplex communication that enables simultaneous transmission and reception of data.
  • Enhanced ESD Protection: With an integrated electrostatic discharge (ESD) protection circuit, the device can withstand ESD strikes up to ±15kV, ensuring durability and reliability in harsh environments.
  • Low Power Consumption: The device operates with a low supply current, making it an energy-efficient option for power-sensitive applications.
  • Wide Supply Voltage Range: The ST202EBW is designed to function across a broad supply voltage range, typically from 3V to 5.5V, providing flexibility in various system designs.
  • High Data Rate: Capable of supporting data rates up to 400 kbps, the transceiver is well-suited for applications that demand high-speed data communication.

Applications

The ST202EBW is versatile and can be integrated into a wide array of systems. Its primary use cases include:

  • Telecommunication networks
  • Serial data communication in embedded systems
  • Point-of-sale terminals
  • Computerized numerical control (CNC) machinery
  • Networking and data acquisition systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST202EBW transceiver is manufactured with the highest standards, ensuring long-term reliability for critical applications. Its robust design makes it an excellent choice for systems that require consistent performance over time and under varying conditions.

For engineers and designers looking for a reliable transceiver that offers excellent performance and protection, the ST202EBW from STMicroelectronics stands out as a top-tier component that can meet and exceed stringent communication requirements.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess