EN
  • EN
  • DE

M41TOM6

Part No M41TOM6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829273-M41TOM6
Ultra Librarian 3D Model Ultra Librarian M41TOM6 CAD Model

Description

The M41TOM6 from STMicroelectronics is a high-performance, low-power Real-Time Clock (RTC) module that offers a comprehensive timekeeping solution for a wide range of applications. This compact and reliable device is designed to provide accurate time and date information, with the added benefit of an embedded crystal oscillator for enhanced time precision.

Key Features

  • Timekeeping Accuracy: The M41TOM6 maintains a high level of accuracy with its integrated crystal oscillator, ensuring that time is kept with minimal drift over temperature and time.
  • Low Power Consumption: Optimized for battery-powered applications, the RTC draws very low power, which is crucial for extending the life of your device.
  • Calendar Function: The module includes a full calendar with day, month, and year information up to the year 2099, along with automatic leap year correction.
  • Alarm Function: An alarm feature allows users to set a wakeup alarm on a daily or monthly schedule, providing added functionality for time-dependent applications.
  • Serial Interface: The device features a serial interface for easy integration with microcontrollers and other digital systems, facilitating communication and configuration.
  • Robust Design: The M41TOM6 is engineered to perform reliably in a variety of environmental conditions, making it suitable for industrial and consumer products.

Applications

The versatility of the M41TOM6 RTC makes it ideal for use in a range of applications, including:

  • Data loggers
  • Handheld devices
  • Medical devices
  • Industrial control systems
  • Consumer electronics

Technical Specifications

With its compact SO8 packaging, the M41TOM6 is easily integrated into space-constrained designs. The device operates within a temperature range of -40°C to +85°C, accommodating a wide variety of operating environments. It also features a programmable clock output for peripheral devices, a built-in oscillator stop detection function, and supports a supply voltage range of 2.7V to 5.5V.

Overall, the M41TOM6 RTC module from STMicroelectronics represents a robust and feature-rich timekeeping solution that can be seamlessly incorporated into a plethora of electronic systems, ensuring accurate time and date management with minimal power consumption.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess