EN
  • EN
  • DE

ST1L02APMR

Part No ST1L02APMR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965251-ST1L02APMR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST1L02APMR CAD Model

Description

The ST1L02APMR from STMicroelectronics is a high-performance low drop voltage regulator designed to provide a stable and reliable power supply in a wide range of electronic applications. This component is particularly suitable for battery-powered devices due to its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.

Key Features

  • Output Voltage Range: The ST1L02APMR offers an adjustable output voltage range, which allows designers to tailor the output to meet the specific needs of their application.
  • Low Dropout Voltage: With its low dropout performance, this voltage regulator maintains regulation with minimal difference between the input and output voltages, making it ideal for low-voltage operations.
  • High Output Current: Capable of delivering up to 1.2A of continuous output current, it can power a wide array of components and systems.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating by automatically shutting down the regulator if the internal temperature exceeds safe operating limits.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to excessive current draw.
  • Low Quiescent Current: The ST1L02APMR exhibits low quiescent current, which reduces power consumption when the device is in standby mode, thereby extending battery life in portable applications.
  • Package: Available in a compact PowerSSO-10 package, it is optimized for space-constrained applications.

Applications

The ST1L02APMR is versatile and can be used in various applications, including but not limited to:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • GPS receivers
  • Other battery-operated devices

Conclusion

In summary, the ST1L02APMR low drop voltage regulator from STMicroelectronics is a robust and efficient solution for applications requiring stable voltage with minimal power loss. Its features make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems, particularly in portable and battery-operated devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess