Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features TRIAC Logic - Sensitive Gate 600 V 4 A Through Hole TO-202
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-202 Long Tab
Case / Package TO-202
Family Name Z0405
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number Z0405ME 1AA2-ND, Z0405ME1AA2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904176-Z0405ME 1AA2
Ultra Librarian 3D Model Ultra Librarian Z0405ME 1AA2 CAD Model

Description

STMicroelectronics presents the Z0405ME 1AA2, a robust and versatile triac designed to cater to a wide range of applications requiring AC power control. This high-performance triac is part of ST's Snubberless™ series, which is renowned for its superior capability to handle inductive loads with minimal to no additional external components needed for snubber circuits.

Key Features

  • Current Rating: The Z0405ME 1AA2 boasts a 4A RMS on-state current, making it suitable for moderate power applications.
  • Voltage Capabilities: It supports a peak off-state voltage of up to 600V, offering a wide operating margin for various types of circuits and ensuring reliability under surge conditions.
  • Snubberless Technology: The innovative Snubberless design allows for direct driving of the triac with microcontrollers, thus simplifying circuit complexity and reducing component count.
  • Gate Trigger Current: It features a low gate trigger current (I<sub>GT), enhancing compatibility with digital control circuits and ensuring easy triggering with minimal power.

Applications

The Z0405ME 1AA2 is particularly suited for AC phase control applications, including but not limited to:

  • Lighting dimmer switches
  • Motor speed controllers
  • Home appliances
  • Heating regulation systems
  • Power tools

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The Z0405ME 1AA2 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications.

Environmental Compliance

Furthermore, the Z0405ME 1AA2 is designed with environmental considerations in mind. It complies with the RoHS directive, which limits the use of certain hazardous substances in electronic equipment, making it a more environmentally friendly choice for your designs.

With its exceptional performance, ease of use, and commitment to quality and environmental standards, the Z0405ME 1AA2 from STMicroelectronics stands out as a top choice for designers looking to implement reliable AC power control in their applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223
Lowest to $0.4728
ECAD model for Z0109MN 5AA4
WeEn Semiconductors
NOW WEEN - BTA212-600E - 3 QUADR
Need more? Email Us
ECAD model for BTA212-600E,127
STMicroelectronics
TRIAC 800V 0.8A 10MA SMBFLAT-3
Lowest to $0.4532
ECAD model for ACS108-8SUN-TR
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention