EN
  • EN
  • DE

SY100ELT982KC

Part No SY100ELT982KC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description PECL-TO-CML TRANSLATOR w/o ENABLE | IC TRNSLTR UNIDIRECTIONAL 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal PECL
Output Signal CML
Output Type Differential
Data Rate 1.25Gbps
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number 100ELT982
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262853-SY100ELT982KC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT982KC CAD Model

Description

The SY100ELT982KC is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of their expansive portfolio of semiconductor products, which are known for their reliability and innovation.

Key Features

  • High-Speed Operation: The SY100ELT982KC is built for speed, making it suitable for applications that require rapid data processing and transmission.
  • Differential LVPECL Outputs: It features Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, which provides high-speed differential signaling with reduced noise susceptibility.
  • 3.3V Power Supply: Designed to operate on a 3.3V power supply, the device is optimized for low-power applications, ensuring energy efficiency without compromising on performance.
  • Extended Temperature Range: The device is engineered to work reliably across a wide temperature range, making it suitable for industrial and automotive applications where conditions can be harsh.

Applications

The SY100ELT982KC is versatile and can be used in a variety of applications, including:

  • Data communication equipment
  • High-speed networking and telecommunication
  • Automotive electronics
  • Industrial control systems
  • Signal processing

Quality and Support

Microchip Technology is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The SY100ELT982KC is manufactured in state-of-the-art facilities, ensuring that each chip meets Microchip's high standards for quality and performance. Additionally, Microchip offers comprehensive technical support for their products, providing customers with the resources they need to integrate the SY100ELT982KC into their designs effectively.

Ordering Information

The SY100ELT982KC is available for order through Microchip Technology's vast distribution network. Customers can also find detailed datasheets, technical documentation, and support resources on the Microchip Technology website.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess