EN
  • EN
  • DE

2SC3648T-TD-E

Part No 2SC3648T-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 0.7A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Transistor Type NPN
Current - Collector (Ic) (Maximum) 700mA
Voltage - Collector Emitter Breakdown (Maximum) 160V
Vce Saturation (Maximum) @ Ib, Ic 400mV @ 25mA, 250mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 100mA, 5V
Power - Max 500mW
Frequency - Transition 120MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-243AA
Manufacturer Package PCP
Win Source Part Number 762599-2SC3648T-TD-E
Family Name 2SC3648T
Introduction Date March 04, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3648T-TD-E CAD Model

Description

Overview of 2SC3648T-TD-E by ON Semiconductor

The 2SC3648T-TD-E is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is well-suited for a variety of applications that require efficient amplification and switching. With its robust design and reliable performance, the 2SC3648T-TD-E is a go-to component for engineers and designers looking to enhance their electronic designs.

Key Features

  • High Current Gain Bandwidth Product: The device offers excellent frequency characteristics, making it ideal for applications that operate at higher frequencies.
  • Low Saturation Voltage: It has a low V<sub>CE(sat), which helps in reducing power loss and improving efficiency, especially in switching applications.
  • High Power Dissipation: With its ability to handle a substantial amount of power, the 2SC3648T-TD-E is suitable for circuits that require a high level of power dissipation.
  • Robust Temperature Performance: The transistor is designed to operate reliably over a wide range of temperatures, ensuring consistent performance in various environmental conditions.

Applications

The versatility of the 2SC3648T-TD-E allows it to be used in a diverse array of applications, including:

  • Audio amplifiers and sound reinforcement systems
  • Signal amplification in communication devices
  • Driver stages in high-fidelity amplifiers
  • Switching regulators and power supply circuits
  • General-purpose switching and amplification

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 2SC3648T-TD-E is no exception. It is manufactured with state-of-the-art technology, ensuring that each transistor meets the company's rigorous standards for quality and reliability. Engineers can integrate this component into their designs with confidence, knowing that it will provide stable and long-lasting performance.

Environmental Compliance

In line with global environmental standards, the 2SC3648T-TD-E complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to environmental responsibility not only helps protect the planet but also ensures that the product can be used in a wide range of markets and applications without concern for regulatory compliance.

With its combination of performance, reliability, and environmental compliance, the 2SC3648T-TD-E from ON Semiconductor is an excellent choice for designers and engineers looking to optimize their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9179 $50.4845
120+ $0.8598 $103.1760
185+ $0.8308 $153.6980
260+ $0.7727 $200.9020
340+ $0.7436 $252.8240
420+ $0.7146 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess