EN
  • EN
  • DE

ST10F276Z5T3

Part No ST10F276Z5T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 832KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST10 series Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH
Manufacturer STMicroelectronics
Series ST10
Package Tray
Part Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 832KB (832K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Family Name ST10F
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19635, ST10F276Z5T3-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897796-ST10F276Z5T3
Ultra Librarian 3D Model Ultra Librarian ST10F276Z5T3 CAD Model

Description

The ST10F276Z5T3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This 16-bit MCU is based on the STMicroelectronics Super10 (ST10) CPU core, which is well-regarded for its efficient architecture and processing power.

Key Features

  • CPU Core: The device features the ST10 core, which operates at a frequency of up to 40MHz, providing robust computational capabilities for complex tasks.
  • Memory: It comes equipped with a substantial 768KB of Flash memory and 82KB of RAM, ensuring ample space for program storage and smooth execution of operations.
  • Advanced Peripherals: A range of integrated peripherals, including multiple 16-bit timers, watchdog timers, and a versatile set of I/O ports enhance the functionality of the MCU for various applications.
  • ADC: The inclusion of a 10-bit Analog-to-Digital Converter (ADC) with multiple channels allows for precise measurement and conversion of analog signals to digital form.
  • Communication Interfaces: The ST10F276Z5T3 supports a variety of communication protocols such as CAN, UART, and SPI, facilitating easy data exchange and connectivity with other devices and systems.
  • Robust Design: This MCU is designed to withstand the rigors of harsh operating environments, featuring a wide operating temperature range and a robust package that ensures reliability and longevity.

Applications

The versatility of the ST10F276Z5T3 makes it suitable for a wide range of applications, particularly in the automotive sector, where it can be used for engine control units, transmission control modules, and body electronics. Its robustness and high processing capability also make it ideal for industrial control systems, robotics, and other applications that require real-time control and high reliability.

Conclusion

In summary, the ST10F276Z5T3 from STMicroelectronics is a powerful and reliable microcontroller that offers an excellent blend of performance, memory capacity, and integrated features. Its adaptability and resilience make it a top choice for engineers and developers working on advanced automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8060 $78.8060
2+ $76.3433 $152.6866
3+ $73.8806 $221.6418
4+ $71.4180 $285.6720
5+ $64.0299 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess