ST10F276-CAA Microcontroller by STMicroelectronics
The ST10F276-CAA is a high-performance 16-bit microcontroller from STMicroelectronics, designed to cater to a broad range of automotive and industrial applications. This powerful MCU combines the advantages of a traditional microcontroller with the speed and flexibility of a DSP to deliver an optimal solution for complex and demanding tasks.
At the heart of the ST10F276-CAA is a 16-bit CPU core that operates at a frequency of up to 40MHz. This core is based on a super-scalar architecture that includes an advanced interrupt handling system, which enables the MCU to respond quickly to real-time events, making it ideal for control applications requiring fast and reliable processing.
The microcontroller boasts a substantial 1.1MB of on-chip memory, which includes 832KB of Flash memory and 288KB of RAM. The Flash memory is particularly noteworthy for its endurance and data retention, ensuring reliable storage of the application code. Additionally, the ST10F276-CAA features a memory protection unit (MPU) that provides a robust mechanism for safeguarding the integrity of the code and data.
With its comprehensive set of peripherals, the ST10F276-CAA offers a versatile I/O interface that includes multiple channels of CAN (Controller Area Network), UARTs (Universal Asynchronous Receiver/Transmitters), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) interfaces. These communication interfaces facilitate seamless integration with other components and systems within automotive and industrial environments.
The MCU also provides a rich set of analog and digital functionalities, including a 10-bit A/D converter with up to 16 channels, which enables the conversion of analog signals to digital data for further processing. The inclusion of PWM (Pulse Width Modulation) outputs and capture/compare units allows for precise control of motors and other actuators.
Designed with reliability in mind, the ST10F276-CAA features an advanced watchdog timer and a real-time clock, alongside voltage and temperature monitoring capabilities. These features contribute to the overall system stability and safety, making the ST10F276-CAA a trusted choice for mission-critical applications.
In summary, the ST10F276-CAA from STMicroelectronics is a robust microcontroller offering a perfect blend of processing power, memory capacity, and peripheral versatility, tailored for the rigorous demands of automotive and industrial control systems.