EN
  • EN
  • DE
  • IT

ST10F276-4TX3

Part No ST10F276-4TX3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 832KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 111
Program Memory Size 832KB (832K x 8)
Program Memory Type FLASH
Data RAM Size 68K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 24x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 144-LQFP
Win Source Part Number 066139-ST10F276-4TX3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F276-4TX3 CAD Model

Description

The ST10F276-4TX3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of automotive and industrial applications. This MCU is part of the ST10 family, which is renowned for its robust architecture, high-speed processing capabilities, and versatility in addressing complex control tasks.

Key Features

  • High-Performance 16-bit CPU: The core of the ST10F276-4TX3 operates at a high frequency, providing the computational power necessary for demanding applications.
  • Large Memory Capacity: Equipped with ample on-chip memory, this MCU facilitates advanced operations without the need for external memory components, enhancing system reliability and reducing costs.
  • Advanced Peripherals: A comprehensive set of peripherals, including timers, serial communication interfaces, and analog-to-digital converters (ADCs), supports a wide array of functionalities.
  • Embedded Flash Memory: The inclusion of embedded flash memory allows for secure and reliable storage of the application code, simplifying updates and maintenance.
  • Robust I/O Capabilities: Numerous input/output pins provide the flexibility needed to interface with various sensors, actuators, and other electronic components.

Applications

The ST10F276-4TX3 is particularly suited for automotive applications such as engine management systems, transmission control units, and body electronics. Its robustness and processing power also make it an excellent choice for industrial automation, motor control, and other real-time control systems.

Technical Specifications

Parameter Value CPU Frequency Up to 40 MHz Flash Memory 1.5 MB RAM 64 KB Operating Voltage 3.3V - 5V Temperature Range -40°C to +125°C

Quality and Reliability

STMicroelectronics ensures that the ST10F276-4TX3 meets the highest quality and reliability standards, making it a trusted choice for mission-critical applications where failure is not an option.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess