EN
  • EN
  • DE

PM8312-PGI

Part No PM8312-PGI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 32 CHAN / Telecom IC Framer 324-PBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Framer
Interface E1, J1, T1
Number of Circuits 32
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 324-FBGA
Supplier Device Package 324-PBGA (23x23)
Base Product Number PM8312
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 278068-PM8312-PGI
Ultra Librarian 3D Model Ultra Librarian PM8312-PGI CAD Model

Description

The PM8312-PGI is a high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to cater to the demanding requirements of the modern electronics industry, where reliability, efficiency, and advanced features are paramount.

Key Features

  • Advanced Integration: The PM8312-PGI integrates multiple functions and features that enable it to perform effectively in a wide range of applications. It is engineered to provide a high level of integration to reduce system complexity and overall cost.
  • High Reliability: Microchip Technology is known for its commitment to quality, and the PM8312-PGI is no exception. It is built to meet the stringent requirements of industrial applications, ensuring long-term reliability and performance.
  • Energy Efficiency: This product is designed with energy efficiency in mind, helping to reduce power consumption in systems where it is deployed, which is crucial for battery-powered devices and for reducing overall energy costs.
  • Customizable: The PM8312-PGI offers a range of customization options, allowing designers to tailor the device to their specific needs. This flexibility makes it suitable for a variety of applications, from consumer electronics to industrial automation.
  • Technical Support: Microchip Technology provides comprehensive technical support for the PM8312-PGI, including detailed documentation, application notes, and customer service to ensure successful integration into your projects.

Applications

The PM8312-PGI is versatile and can be used in a multitude of applications. It is particularly well-suited for industries that require high-speed data processing and communication, such as telecommunications, networking, and data centers. Its robustness also makes it ideal for industrial control systems, automotive electronics, and smart energy solutions.

Conclusion

Overall, the PM8312-PGI from Microchip Technology is a robust and versatile component that offers a combination of performance, integration, and energy efficiency. It stands as a testament to Microchip's dedication to providing advanced solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Broadcom Limited
Lowest to $10.8258
Infineon Technologies
Lowest to $6.2971
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Intersil
Lowest to $4.8140
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.9023 $90.9023
2+ $87.9700 $175.9400
3+ $85.0376 $255.1128
4+ $76.2407 $304.9628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess