Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST10
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity ASC, CAN, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Win Source Part Number 1260091-ST10F272Z2T3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST10F272
Introduction Date June 29, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST10F272Z2T3 CAD Model

Description

ST10F272Z2T3 - High-Performance 16-bit Microcontroller

The ST10F272Z2T3 is a cutting-edge 16-bit microcontroller produced by STMicroelectronics, designed to cater to a broad range of automotive and industrial applications. This microcontroller is part of the ST10 family, which is renowned for its high CPU performance combined with high system functionality and throughput.

At the core of the ST10F272Z2T3 is a high-performance 16-bit CPU with a 5-stage pipeline, 32-bit internal architecture, and an enhanced MAC unit, providing the power and efficiency needed for complex and demanding applications. The device operates at a frequency of up to 40MHz, ensuring swift processing and response times.

This microcontroller is equipped with a rich set of features including:

  • 1MB of Flash memory: Providing ample space for application code and data storage, with endurance for intensive read/write cycles.
  • 80KB of RAM: Offering high-speed data storage for real-time operations and buffer storage.
  • 16-channel 10-bit A/D converter: Enabling precise analog-to-digital conversions for sensor data processing and control tasks.
  • Multiple communication interfaces: Including CAN, UART, SPI, and I²C, facilitating versatile connectivity options for peripherals and other devices.
  • Robust I/O capabilities: With numerous multifunctional general-purpose input/output pins to interface with a wide array of external components.

The ST10F272Z2T3 also features advanced interrupt handling capabilities with an interrupt controller that supports up to 56 sources with 16 priority levels, which is essential for managing complex tasks and real-time events efficiently.

With its integrated single voltage Flash memory, this microcontroller allows for in-application programming and full read-while-write capability, which is crucial for seamless firmware updates and data logging without interrupting the main application.

STMicroelectronics has also placed a strong emphasis on safety and reliability in the ST10F272Z2T3, incorporating features such as a watchdog timer, PLL for clock stabilization, and a real-time clock, all ensuring stable and reliable operation in various conditions.

Whether it's for automotive control units, industrial automation systems, or sophisticated control applications, the ST10F272Z2T3 offers a powerful and versatile solution that engineers can rely on for their critical design projects.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention