EN
  • EN
  • DE

ST10F269Z2Q3

Part No ST10F269Z2Q3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 16-BIT MCU WITH MAC UNIT, 256K BYTE FLASH MEMORY AND 12K BYTE RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST10
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity CAN, EBI/EMI, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-BQFP
Win Source Part Number 1260090-ST10F269Z2Q3
Manufacturer Homepage www.st.com
Family Name ST10F269Z2
Introduction Date September 26, 2003
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Quantity per package 24
Ultra Librarian 3D Model Ultra Librarian ST10F269Z2Q3 CAD Model

Description

ST10F269Z2Q3 Microcontroller by STMicroelectronics

The ST10F269Z2Q3 is a high-performance microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics, tailored for a range of industrial and automotive applications. This MCU is part of the ST10 family, which is known for its robust architecture, high-speed processing capabilities, and reliability in demanding environments.

Key Features:

  • Core: The ST10F269Z2Q3 is built around a 16-bit CPU with a 5-stage pipeline, ensuring efficient instruction execution and high computational performance suitable for complex algorithms and control tasks.
  • Memory: It comes equipped with a substantial 256KB of on-chip Flash memory, which is ideal for storing large applications. Additionally, it features 12KB of on-chip dual-port RAM for efficient data handling and manipulation.
  • Clock Speed: The device operates at a maximum frequency of 40MHz, providing a balance between power consumption and processing speed.
  • Peripherals: A range of integrated peripherals enhances the functionality of the ST10F269Z2Q3, including multiple 16-bit timers, a 10-bit A/D converter with 16 channels, and a flexible serial communication interface that supports CAN, UART/USART, and SPI protocols.
  • Operating Voltage: The MCU operates within a supply voltage range of 3.3V to 5.5V, making it adaptable to various power supply standards and ensuring compatibility with a wide range of external components.
  • Temperature Range: Designed to withstand extreme conditions, it operates within an industrial temperature range from -40°C to +125°C.
  • Packaging: The ST10F269Z2Q3 is available in a QFP144 package, which is conducive to space-constrained applications while still offering ample pin count for interfacing with other components.

Applications:

The robust feature set of the ST10F269Z2Q3 makes it an excellent choice for applications that require high-speed control and processing power. This includes automotive control systems, such as engine management and ABS, industrial control systems, robotics, and complex embedded systems that require reliable operation under harsh conditions.

STMicroelectronics has a reputation for providing high-quality semiconductor products, and the ST10F269Z2Q3 MCU is no exception. It represents a blend of performance, versatility, and reliability, making it a top choice for developers and engineers looking to design and build sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $408.5714 $408.5714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess