EN
  • EN
  • DE

ST10F269Z1Q6

Part No ST10F269Z1Q6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 144LQFP  /  ST10 series Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tray
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ST10F
Standard Package 240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263318-ST10F269Z1Q6
Ultra Librarian 3D Model Ultra Librarian ST10F269Z1Q6 CAD Model

Description

The ST10F269Z1Q6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that require robust control and high-speed processing capabilities. This MCU is part of the ST10 family, known for their reliability and efficiency in complex embedded systems.

Key Features

  • Processor Core: The ST10F269Z1Q6 is built around a 16-bit CPU with a 5-stage pipeline, delivering the computational power needed for demanding applications.
  • Memory: It comes equipped with a substantial 256 KB of on-chip Flash memory, providing ample space for large applications and the ability to retain data without power. Additionally, it includes 12 KB of RAM for efficient data handling and processing.
  • Clock Speed: The device operates at a frequency of up to 40 MHz, ensuring swift execution of instructions and optimal system performance.
  • Peripherals: A variety of integrated peripherals enhance the functionality of the MCU, including multiple 16-bit timers, a watchdog timer, and an advanced interrupt controller for responsive event handling.
  • Input/Output: The ST10F269Z1Q6 features an abundance of I/O lines, providing extensive interfacing capabilities with external devices and systems.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, critical for sensor-based applications.
  • Communication Interfaces: It supports multiple communication protocols including CAN, UART, and SPI, facilitating easy data exchange and connectivity with other devices.

Applications

The versatility of the ST10F269Z1Q6 makes it suitable for a variety of applications, particularly in the automotive industry where reliable and high-speed control is necessary. It's also well-suited for industrial control systems, robotics, and complex embedded systems that require real-time processing and a high level of integration.

Quality and Reliability

STMicroelectronics ensures that the ST10F269Z1Q6 meets the highest quality and reliability standards. The MCU is designed to withstand harsh environments and is tested rigorously to guarantee performance under extreme conditions, making it a trustworthy choice for mission-critical applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess