EN
  • EN
  • DE

LT6000IDCB#TRMPBF

Part No LT6000IDCB#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60KHZ RRO 6DFN / Op Amp Single Low Power Amplifier R-R I/O 18V Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.018 V/μs
GBP - Gain Bandwidth Product 60kHz
Current - Input Bias 4nA
Voltage - Input Offset 500μV
Operating Supply Current 20μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 1.8 V ~ 16 V, ±0.9 V ~ 8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 781479-LT6000IDCB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6000
Introduction Date April 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6000IDCB#TRMPBF CAD Model

Description

Introducing the LT6000IDCB#TRMPBF from Linear Technology

The LT6000IDCB#TRMPBF is a high-performance, low-power operational amplifier (op-amp) designed to meet the stringent requirements of precision and efficiency in modern electronic applications. Manufactured by Linear Technology, now part of Analog Devices, this op-amp is a testament to the company's commitment to delivering advanced analog integrated circuit (IC) technology.

Key Features

  • Precision Performance: The LT6000IDCB#TRMPBF boasts excellent accuracy and stability, making it ideal for precision applications. Its input offset voltage and low drift ensure that it maintains its performance over a wide range of conditions.
  • Low Power Consumption: With power conservation being a critical factor in many designs, this op-amp is engineered to operate with a low supply current, thereby extending battery life in portable devices and reducing power consumption in wired systems.
  • Wide Supply Range: This op-amp can operate from a supply range of 2.2V to 36V, or ±1.1V to ±18V for split supplies, providing designers with flexibility in various application circuits.
  • Robust Output Drive: Capable of delivering a significant output current, the LT6000IDCB#TRMPBF can drive capacitive loads effectively, which is particularly useful in buffering and driving ADCs or other high-capacitance inputs.

Applications

The LT6000IDCB#TRMPBF is versatile and can be used in a broad array of applications, such as:

  • Portable Instrumentation
  • Test and Measurement Systems
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Active Filters
  • Medical Devices

Package and Quality

Linear Technology has packaged the LT6000IDCB#TRMPBF in a compact, 6-lead DFN package, which is ideal for space-constrained applications. Moreover, the product is available in a tape and reel format, denoted by the TRMPBF suffix, facilitating efficient handling and manufacturing processes. The device is built to meet high-quality standards, ensuring reliability and performance consistency.

In conclusion, the LT6000IDCB#TRMPBF from Linear Technology is an exceptional choice for designers looking for a precision op-amp with low power consumption, a wide supply range, and the ability to drive heavy loads, all while maintaining a small footprint suitable for compact electronic designs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8301 $53.6214
32+ $3.1427 $100.5664
50+ $3.0445 $152.2250
68+ $2.9463 $200.3484
88+ $2.8481 $250.6328
118+ $2.5534 $301.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,180 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess