EN
  • EN
  • DE

ST10F269-T3

Part No ST10F269-T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 16-BIT MCU WITH MAC UNIT, 256K BYTE FLASH MEMORY AND 12K BYTE RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193742-ST10F269-T3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST10F269-T3 CAD Model

Description

ST10F269-T3 Microcontroller from STMicroelectronics

The ST10F269-T3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of industrial and automotive applications. This robust MCU is part of the ST10 family, which is renowned for its high CPU performance and sophisticated on-chip features. The ST10F269-T3 is particularly well-suited for tasks that require complex real-time processing and control, such as engine management, transmission control, and advanced robotics.

At the heart of the ST10F269-T3 lies a 16-bit CPU with a 40MHz clock speed, providing the computational power necessary to handle demanding applications. The MCU comes with 256KB of on-chip Flash memory, which is invaluable for storing firmware and applications that can be updated in the field. Additionally, 12KB of on-chip RAM is available for temporary data storage during operation.

One of the standout features of the ST10F269-T3 is its comprehensive set of peripherals. It includes multiple serial communication interfaces such as UART, CAN, and SPI, which allow for flexible communication with other devices within a system. The microcontroller also boasts an advanced interrupt controller that supports fast context switching, making it highly efficient in managing multiple tasks simultaneously.

The ST10F269-T3 is equipped with a rich set of input/output ports, including 16-channel, 10-bit analog-to-digital converters (ADCs) that provide precise measurement capabilities for sensor data. The MCU also offers a versatile timer/counters array, PWM channels, and capture/compare units, making it ideal for complex timing and control operations.

Safety and reliability are key concerns in industrial and automotive environments, and the ST10F269-T3 addresses these with features such as a watchdog timer and a power-on reset circuit. Furthermore, the MCU operates over an extended temperature range, ensuring reliable performance under harsh conditions.

STMicroelectronics provides comprehensive support for the ST10F269-T3 MCU, including development tools, software libraries, and reference designs to help accelerate product development. With its powerful features and support infrastructure, the ST10F269-T3 is a versatile and reliable choice for engineers looking to build sophisticated control systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,254 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess