Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Bulk
Product Status Active
Terminal Type Standard
Gender Male
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Tab Length -
Length - Overall 0.840" (21.34mm)
Termination Crimp
Wire Gauge 14-18 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features -
Color -
Contact Material Brass
Contact Finish Tin
Insulation Diameter -
Base Product Number 60006
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364801-60006-2
Ultra Librarian 3D Model Ultra Librarian 60006-2 CAD Model

Description

The 1364801-60006-2 is a Quick Connect Terminal from TE Connectivity AMP Connectors.

  • Series: Faston
  • Mounting Type: Free Hanging (In-Line)
  • Wire Gauge: 14-18 AWG
  • Contact Finish: Tin
  • Insulated: No
  • Length: 0.840" (21.34mm)
  • Terminal Type: Standard
  • Gender: Male
  • Tab Width: 0.250" (6.35mm)
  • Tab Thickness: 0.032" (0.81mm)
  • Application: Connectors and Interconnects
  • Connections: Quick Disconnect
  • Packaging: Bulk
  • Lifecycle Status: Active

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 14-18AWG #1/4
Need more? Email Us
ECAD model for P14-14R-C
Mill-Max Manufacturing Corp.
TERM TURRET PIN
Need more? Email Us
ECAD model for 2706-2-00-80-00-00-07-0
3M
CONN RING CIRC 18-22AWG #1/4
Need more? Email Us
ECAD model for MVU18-14R/SK
Mill-Max Manufacturing Corp.
CIRCUIT PIN PRNTD .150\
Need more? Email Us
ECAD model for 3156-4-00-15-00-00-08-0
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
ECAD model for LCAN1/0-14-X
TE Connectivity
CONN RING CIRC 10-12AWG #10
Need more? Email Us
ECAD model for 8-33457-1
3M
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for MNG14-10RK
TE Connectivity
CONN RING CIRC 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for 8-33462-1
3M
CONN RING MULT STUD 18-22AWG
Need more? Email Us
ECAD model for 11-610-NB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3861 $57.9150
315+ $0.3612 $113.7780
485+ $0.3488 $169.1680
695+ $0.3239 $225.1105
900+ $0.3114 $280.2600
1,125+ $0.2989 $336.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention