Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Preprinted
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Print Type Pre-Printed
Language English
Applications Pipe
Application Specifics Flammable Fluids
Arrangement Text Only
Legend (Text) Fuel Oil
Legend (Symbol Only) No Symbol
Color - Background Yellow
Color - Legend Black
Length 9.000" (228.60mm)
Width 8.000" (203.20mm)
Location Indoor/Outdoor
Material - Body Vinyl
Mounting Type Snap On
Outside Pipe Diameter (Max) 2.000" (50.80mm)
Outside Pipe Diameter (Min) 1.500" (38.10mm)
Shape Rectangle
Features Abrasion Resistant, Dirt Resistant, Dust Resistant, Grease Resistant, UV Resistant, Water Resistant
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1026338-PPMS1237B
Ultra Librarian 3D Model Ultra Librarian PPMS1237B CAD Model

Description

The Panduit Corp 1026338-PPMS1237B is an obsolete preprinted label.

  • Manufacturer: Panduit Corp
  • Part Number: 1026338-PPMS1237B
  • Category: Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Preprinted
  • Application: Pipe
  • Packaging: Bulk
  • Length: 9.000" (228.60mm)
  • Width: 8.000" (203.20mm)
  • Material: Vinyl
  • Mounting Type: Snap-On
  • Resistant to: Abrasion, Dirt, Dust, Grease, UV, and Water
  • Background Color: Yellow
  • Legend Color: Black
  • Use: Indoor and Outdoor
  • Application Specifics: Flammable Fluids
  • Status: Obsolete

You May Also Be Interested in

Parade
Lowest to $2.4437
ECAD model for PS8401ATQFN40GTR2-A4
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ5.1A
Powtech
30V, 1.2A Step-down High Brightness LED Driver with 5000:1 Dimming
Lowest to $0.3389
ECAD model for PT4115BSOH
Powtech
Need more? Email Us
ECAD model for PT1305SE23E
Parade
Need more? Email Us
ECAD model for PS8809C-2.9A-T3L
Parade
Lowest to $2.8240
ECAD model for PS8401ATQFN40GTR-A3
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with active DDC buffer, supporting 3 Gbit/s operation
Lowest to $1.8140
ECAD model for PTN3360DBS
Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention