EN
  • EN
  • DE

ST10F168-Q6

Part No ST10F168-Q6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 16-BIT Flash 25 Mhz Microcontroller PQFP144
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Frequency 25 MHz
Interface CAN
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 144
Number of Timers/Counters 5
Operating Supply Voltage 5 V
RAM Size 8 kB
RoHS Non-Compliant
Win Source Part Number 975724-ST10F168-Q6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST10F168-Q6 CAD Model

Description

The ST10F168-Q6 is a powerful 16-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require high performance, reliability, and efficiency. This microcontroller is part of the ST10 family, which is well-known for its robust architecture and versatile features.

Key Features:

  • High-Performance 16-bit CPU: The ST10F168-Q6 boasts a high-speed CPU core with a maximum frequency of up to 40 MHz, providing excellent computational capabilities and real-time performance.
  • Large Memory Capacity: Equipped with 256 KB of on-chip Flash memory and 12 KB of RAM, this microcontroller offers ample space for complex applications and data storage.
  • Advanced Peripherals: A variety of built-in peripherals enhance the functionality of the ST10F168-Q6, including multiple 16-bit timers, an 8-channel 10-bit A/D converter, and a flexible serial communication interface that supports UART, SPI, and I²C protocols.
  • Robust I/O Capabilities: With up to 111 General Purpose I/O pins, users can interface with a broad range of external devices, sensors, and actuators, making it suitable for industrial control systems, automotive applications, and more.
  • Enhanced Interrupt Handling: The microcontroller features a powerful interrupt system with 56 vectors for fast and efficient response to internal and external events.
  • Integrated Watchdog Timer: An on-chip watchdog timer ensures system reliability by monitoring the system for software anomalies and initiating a reset if necessary.
  • Low Power Consumption: The ST10F168-Q6 is designed for energy efficiency, featuring several power-saving modes to reduce power consumption during idle or low-activity periods.

Applications:

Thanks to its robust feature set and high performance, the ST10F168-Q6 is an ideal choice for a wide range of applications, such as:

  • Automotive control units
  • Industrial automation and control systems
  • Robotics and motor control
  • Medical devices
  • Complex embedded systems

Overall, the ST10F168-Q6 provides a comprehensive solution for developers seeking a reliable and feature-rich microcontroller platform. Its combination of speed, memory, and peripheral integration makes it a versatile choice for advanced embedded applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess