EN
  • EN
  • DE

PPC405EX-NSD533T

Part No PPC405EX-NSD533T
Manufacturer AMCC
Catalog Custom Parts (N - R)
Description MPU 405EX RISC 32-Bit 533MHz 3.3V/2.5V 388-Pin EP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 100
RoHS Compliant
Win Source Part Number 1171445-PPC405EX-NSD533T
Categories Custom Parts
Manufacturer AMCC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC405EX-NSD533T CAD Model

Description

The PPC405EX-NSD533T is an embedded processor from AMCC (Applied Micro Circuits Corporation), part of their PowerPC 405EX family. These processors are known for their efficient power consumption and robust feature set, making them suitable for a variety of embedded applications requiring moderate processing power. The NSD533T variant refers to a specific configuration or packaging option.

Applications

  • Networking Equipment: Routers, switches, and network interface cards.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and other automation devices.
  • Storage Devices: Network-attached storage (NAS) units and RAID controllers.
  • Telecommunications Infrastructure: Wireless base stations and VoIP gateways.
  • Printers and Imaging Devices: High-end printers and multifunction peripherals.

Features

  • PowerPC 405EX Core: Based on the PowerPC architecture, providing a balance of performance and power efficiency.
  • 533 MHz Clock Speed: Operates at a clock frequency of 533 MHz, delivering sufficient processing power for a range of applications.
  • Integrated Memory Controller: Supports various memory types, such as DDR and SDRAM.
  • Peripheral Interfaces: Includes interfaces such as Ethernet, UART, SPI, and I2C for connecting to external devices.
  • Power Management Features: Designed for low power consumption, extending battery life in portable applications.

Benefits

  • High Performance: Delivers adequate processing power for embedded applications with moderate requirements.
  • Low Power Consumption: Reduces energy costs and extends battery life in portable devices.
  • Integrated Features: Simplifies system design and reduces the need for external components.
  • Wide Range of Applications: Suitable for various embedded systems across different industries.
  • Cost-Effective Solution: Provides a balance of performance and cost for budget-conscious designs.

Additional Details

The PPC405EX-NSD533T typically supports a variety of operating systems, including Linux and real-time operating systems (RTOS). Its integrated memory controller and peripheral interfaces allow for easy integration into custom hardware platforms. The specific features and specifications can vary depending on the exact model and configuration. Developers often utilize software development kits (SDKs) provided by AMCC or third-party vendors to facilitate application development and debugging.

You May Also Be Interested in

Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Radiall USA, Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $127.8751 $127.8751
2+ $123.7501 $247.5002
3+ $119.6251 $358.8753
4+ $107.2501 $429.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess