ST03N20 - STMicroelectronics N-Channel MOSFET
The ST03N20 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to meet the rigorous demands of modern electronic circuits, offering a combination of low on-resistance and high switching speed, making it an ideal choice for power management applications.
Key Features
- Low Threshold Voltage: The ST03N20 operates at a low threshold voltage, ensuring efficient performance even at low gate voltages, making it suitable for low-power applications.
- High Current Capability: With its ability to handle high currents, this MOSFET can be used in applications requiring significant power handling without compromising on performance.
- Low On-Resistance (RDS(on)): The device boasts an extremely low on-resistance, which minimizes conduction losses and improves overall efficiency in electronic circuits.
- Fast Switching Speed: The fast switching speed of the ST03N20 enhances performance in high-frequency circuits, contributing to reduced switching losses and better power efficiency.
- Enhanced Durability: Built to withstand tough conditions, the ST03N20 is highly durable and reliable, ensuring a long operational lifespan even in challenging environments.
Applications
The versatility of the ST03N20 allows it to be used in a wide range of applications, including:
- Power Supply Circuits
- DC-DC Converters
- Motor Control Systems
- Automotive Applications
- Switch Mode Power Supplies (SMPS)
- LED Lighting Solutions
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
20V |
| Continuous Drain Current (ID) |
Adjustable based on product variant |
| Power Dissipation (PD) |
Adjustable based on product variant |
| Operating Temperature Range |
-55°C to 150°C |
With its robust construction and advanced technology, the ST03N20 from STMicroelectronics is a superior choice for designers seeking a reliable and efficient N-Channel MOSFET for their electronic designs.