STTH20R02C - Ultrafast Recovery Diode
The STTH20R02C, manufactured by STMicroelectronics, is an ultrafast recovery diode specifically designed to manage high efficiency in a minimal footprint. This component is a perfect choice for high-frequency power switching applications and is widely used in converters, inverters, and freewheeling diodes for a variety of electronic equipment.
Key Features
- High Junction Temperature: Capable of operating at high temperatures, the STTH20R02C has a maximum junction temperature of 175°C, which ensures reliability even under stressful conditions.
- Low Forward Voltage Drop: The diode offers a low forward voltage drop (Vf), which enhances the overall efficiency of the application by reducing power losses during conduction.
- Ultrafast Reverse Recovery Time: With an exceptional reverse recovery time (trr), this diode is optimized for high switching speed, which is crucial for reducing losses in fast-switching applications.
- High Reverse Voltage Capability: It has a reverse voltage (Vr) rating of 200V, making it suitable for various high-voltage applications.
- Avalanche Capability: The device is specified for avalanche operation, which means it can handle brief overvoltage events without failing.
Applications
The STTH20R02C is versatile and can be used in a wide array of applications such as:
- Switch-mode power supplies (SMPS)
- Power factor correction circuits (PFC)
- Snubber circuits
- Lighting circuits
- DC/DC converters
Package and Quality
This diode comes in a TO-220AB package, which is known for its robustness and ease of mounting on a heatsink, critical for managing the thermal characteristics of the device. STMicroelectronics ensures that the STTH20R02C meets the highest quality and performance standards, providing a reliable solution for engineers and designers looking to optimize their power electronic systems.
Environmental Compliance
The STTH20R02C is compliant with RoHS and other environmental regulations, demonstrating STMicroelectronics' commitment to producing environmentally friendly and sustainable components.