EN
  • EN
  • DE

SRK1000BTR

Part No SRK1000BTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description ADAPTIVE SYNCHRONOUS RECTIFICATI  /  Power Supply Controller Adapters, Battery Chargers, USB Power SOT-23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr STMicroelectronics
Package Tape & Reel
Applications Adapters, Battery Chargers, USB Power
Voltage - Supply 3.75V ~ 32V
Current - Supply 17 mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number SRK1000
Other Names 497-18473-6,497-18473-1,497-18473-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253045-SRK1000BTR
Ultra Librarian 3D Model Ultra Librarian SRK1000BTR CAD Model

Description

The SRK1000BTR from STMicroelectronics is a state-of-the-art adaptive synchronous rectification controller specifically designed for LLC resonant converters. It is an integral component for power supply systems looking to achieve high efficiency, especially in the context of modern energy-saving regulations.

This innovative controller is housed in a compact TSOT-23-6 package, making it suitable for space-constrained applications without compromising on performance. The SRK1000BTR is designed to manage synchronous rectification in LLC resonant converters that operate in the range of 30 kHz to 300 kHz, making it versatile for a wide range of applications.

One of the key features of the SRK1000BTR is its ability to adaptively turn on and turn off the synchronous rectifier MOSFETs. This adaptive drive ensures maximum efficiency by optimizing the timing of the MOSFETs' switching in relation to the resonant current, thereby reducing power losses. The device's high-voltage capability allows it to handle up to 105 V, which is critical for managing the high transient voltages often encountered in resonant power supplies.

The SRK1000BTR also includes a proprietary algorithm that enables it to detect the demagnetization time and adjust the SR MOSFET conduction time accordingly. This feature helps to prevent shoot-through conditions, further enhancing the safety and reliability of the power supply system. Additionally, the device offers protection features such as under-voltage lockout (UVLO) and thermal shutdown, which safeguard the controller and the power system from potential damage due to abnormal operating conditions.

With its advanced features and compact size, the SRK1000BTR is an excellent choice for designers looking to improve the efficiency of their power supply designs. Whether it's for server, telecom, or consumer electronics applications, this synchronous rectification controller from STMicroelectronics delivers high performance and reliability, contributing to the development of energy-efficient power solutions.

You May Also Be Interested in

Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess