EN
  • EN
  • DE

SRI512-A3S/1GE

Part No SRI512-A3S/1GE
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ ADH ANT / RFID Transponder IC 13.56MHz ISO 14443, ISO 15693 2.5V ~ 3.5V Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, ISO 15693
Voltage - Supply 2.5V ~ 3.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Base Product Number SRI512
Other Names 497-5535-6,497-5535-1,497-5535-2,SRI512A3S1GE
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1235547-SRI512-A3S/1GE
Ultra Librarian 3D Model Ultra Librarian SRI512-A3S/1GE CAD Model

Description

The SRI512-A3S/1GE is a cutting-edge contactless memory chip from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to provide a unique combination of high-security features, robust data storage, and efficient communication for a variety of applications. It is particularly well-suited for use in secure contactless applications such as public transportation, access control, and identity verification.

Key Features

  • Memory: The SRI512-A3S/1GE boasts a 512-bit EEPROM memory, which provides ample space for storing sensitive data securely. The EEPROM technology ensures data retention and allows for a significant number of write/erase cycles, making it highly reliable over time.
  • Security: With advanced security features, this chip offers a secure communication channel and protection against unauthorized access. It includes built-in mechanisms for data integrity and authentication, ensuring that stored information remains confidential and tamper-proof.
  • Communication: The chip operates at a 13.56 MHz frequency, which is the standard for high-frequency RFID systems. It supports the ISO 14443 Type-B communication protocol, ensuring compatibility with a wide range of RFID readers and infrastructure.
  • Form Factor: The SRI512-A3S/1GE is available in a small-sized package, making it ideal for integration into compact devices where space is at a premium.
  • Energy Efficiency: Designed with power conservation in mind, this chip is capable of operating with minimal power consumption, which is particularly beneficial for battery-powered devices.

Applications

The versatility of the SRI512-A3S/1GE makes it suitable for various applications, including but not limited to:

  • Public transport ticketing systems
  • Access control systems for buildings or secure areas
  • Identification and smart cards
  • Biometric passports and other secure documents

STMicroelectronics' commitment to quality and innovation is evident in the SRI512-A3S/1GE chip, making it an excellent choice for developers and manufacturers seeking reliable and secure contactless memory solutions.

You May Also Be Interested in

NXP / Nexperia
ICODE
Lowest to $0.4657
Others
Lowest to $28.8819
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess