EN
  • EN
  • DE

SR2PARU

Part No SR2PARU
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Supervisor 1 Channel
Manufacturer STMicroelectronics
Series Smart Reset™
Package Reel - TR
Family Name SR2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14628-6, -497-14628-6, 497-14628-2, 497-14628-1, -497-14628-2, -497-14628-1, 2266-SR2PARU
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853039-SR2PARU
Ultra Librarian 3D Model Ultra Librarian SR2PARU CAD Model

Description

The SR2PARU is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular product is designed to cater to the needs of a wide range of applications, offering a perfect blend of performance, efficiency, and durability.

At the heart of the SR2PARU is its robust design, which allows it to perform exceptionally well in various conditions. Whether it's being used in an industrial setting, consumer electronics, or embedded systems, the SR2PARU delivers consistent results that engineers and designers can rely on.

Key Features

  • High Reliability: The SR2PARU is built to withstand harsh environments and maintain its functionality over a wide temperature range, ensuring a long operational life.
  • Energy Efficiency: With its low power consumption, the SR2PARU is an eco-friendly choice that helps reduce the overall energy footprint of the devices it powers.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the SR2PARU offers superior performance that can meet the demands of modern applications.

Applications

STMicroelectronics has designed the SR2PARU to be versatile, making it suitable for a variety of applications, including:

  • Power management solutions
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication devices

The SR2PARU is a testament to STMicroelectronics' commitment to providing high-quality components that push the boundaries of what's possible in electronics. With its robust design, energy efficiency, and advanced technology, the SR2PARU stands out as a top choice for engineers and manufacturers looking to enhance the performance and reliability of their products.

For detailed specifications, application notes, and further information on how to integrate the SR2PARU into your projects, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess