EN
  • EN
  • DE

SPSGRFC-433

Part No SPSGRFC-433
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RX TXRX MOD U.FL SURFACE MOUNT  /  Transceiver Module 433MHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Package Tray
Modulation 2FSK, ASK, GFSK, GMSK, MSK, OOK
Frequency 433MHz
Data Rate 500kbps
Power - Output 11.6dBm
Sensitivity -118dBm
Serial Interfaces SPI
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part SPIRIT1
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 10mA
Current - Transmitting 22mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPSGRF
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 497-17202
Standard Package 144
Win Source Part Number 1095702-SPSGRFC-433
Ultra Librarian 3D Model Ultra Librarian SPSGRFC-433 CAD Model

Description

The SPSGRFC-433 is a cutting-edge, sub-GHz RF communication module designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This module is specifically tailored for the 433 MHz ISM band, which is a license-free frequency range commonly used for industrial, scientific, and medical applications.

At the heart of the SPSGRFC-433 is a highly integrated transceiver that offers a flexible solution for short-range wireless communication. It is capable of supporting various modulation schemes, including FSK, GFSK, MSK, GMSK, and OOK, making it highly versatile for different types of data transmission requirements.

This module is designed with energy efficiency in mind, making it ideal for battery-operated devices in the Internet of Things (IoT) ecosystem, such as home automation systems, sensor networks, and smart metering. Its low power consumption ensures extended battery life, which is critical for the deployment of maintenance-free IoT devices.

The SPSGRFC-433 boasts an impressive set of features that facilitate robust and reliable communication. It includes an integrated frequency synthesizer, a power amplifier, a crystal oscillator, and a modulator/demodulator, all of which contribute to its stable performance even in harsh environmental conditions. The module also provides a wide range of programmable parameters, allowing designers to fine-tune its operation to suit specific application needs.

For ease of integration, the SPSGRFC-433 comes in a compact, surface-mount package that is compatible with automated assembly processes, thereby reducing manufacturing time and costs. It also supports a variety of digital interfaces, including SPI, which allows for seamless connection with microcontrollers and other digital systems.

With its robust feature set, energy efficiency, and adaptability, the SPSGRFC-433 from STMicroelectronics is an exceptional choice for developers looking to incorporate reliable sub-GHz wireless communication into their products. Its performance and integration capabilities make it a go-to module for a wide range of applications in the ever-growing field of wireless connectivity.

You May Also Be Interested in

Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6426 $65.7040
90+ $1.3479 $121.3110
135+ $1.3058 $176.2830
185+ $1.2636 $233.7660
240+ $1.2215 $293.1600
320+ $1.0952 $350.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess