Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series SPEAr®
Package Tray
Product Status Last Time Buy
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 333MHz
Co-Processors/DSP Security; C3
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (5)
USB USB 2.0 + PHY (3)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TC)
Security Features Cryptography
Package / Case 289-LFBGA
Supplier Device Package 289-LFBGA
Additional Interfaces HDLC, I²C, I²S, IrDA, Microwire, MMC/SDIO, SPI, TDM/E1, UART
Base Product Number SPEAR310
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A4
HTSUS 8542.31.0001
Other Names -497-10846-5,497-10846-5,SPEAR3102
Standard Package 126
Win Source Part Number 1007233-SPEAR310-2
Ultra Librarian 3D Model Ultra Librarian SPEAR310-2 CAD Model

Description

STMicroelectronics SPEAR310-2 Microprocessor

The SPEAR310-2 is a highly integrated microprocessor from STMicroelectronics, designed for embedded applications that demand a high level of performance, connectivity, and reliability. This advanced system-on-chip (SoC) is part of the SPEAr (Structured Processor Enhanced Architecture) family, which is renowned for its flexibility and efficiency in managing complex digital and mixed-signal workloads.

Key Features

  • High-Performance Processing: At the heart of the SPEAR310-2 is a powerful ARM core, which provides a robust platform for running intensive applications and operating systems with ease.
  • Rich Connectivity: The SoC includes a variety of communication interfaces, including Ethernet, USB, and serial ports, ensuring seamless integration with a wide range of peripherals and networks.
  • Advanced Multimedia Support: With dedicated graphics and audio processing units, the SPEAR310-2 can handle sophisticated multimedia applications, making it ideal for human-machine interface (HMI) solutions.
  • Flexible Memory Interface: The microprocessor supports multiple memory types, including DDR2 and DDR3, providing developers with the flexibility to choose the optimal memory solution for their application.
  • Robust Security Features: Enhanced security measures are built into the SPEAR310-2 to protect against unauthorized access and ensure the integrity of the system.

Applications

The SPEAR310-2 is suited for a diverse range of applications, including industrial control systems, networked communication devices, and sophisticated point-of-sale terminals. Its combination of processing power, connectivity options, and multimedia capabilities also makes it an excellent choice for embedded systems in automotive infotainment, medical equipment, and smart home devices.

Development Support

STMicroelectronics provides comprehensive development support for the SPEAR310-2, including development tools, software libraries, and documentation. This support helps to accelerate the design process and enables developers to bring their products to market more quickly and efficiently.

Overall, the SPEAR310-2 microprocessor is a versatile and reliable solution for complex embedded applications, offering an optimal balance between performance, connectivity, and power efficiency.

You May Also Be Interested in

NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.6747 $110.6747
2+ $107.2161 $214.4322
3+ $103.7576 $311.2728
4+ $100.2989 $401.1956
5+ $89.9232 $449.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,194 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention