EN
  • EN
  • DE

STPS160U

Part No STPS160U
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 670mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4μA @ 60V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031495-STPS160U
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS160U CAD Model

Description

The STPS160U, manufactured by STMicroelectronics, is a robust and efficient power Schottky rectifier designed for applications requiring low voltage, high frequency rectification, or free-wheeling operations in power supplies and other power-switching applications. This component is particularly suitable for use in compact and high-performance designs.

Key Features:

  • Average Forward Current: The STPS160U supports an average forward current of 1 A, making it capable of handling moderate current loads.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 60 V, it ensures reliable operation under typical system voltages.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances overall system efficiency by reducing power loss during operation.
  • High Junction Temperature: The high junction temperature capability of up to 150°C provides a margin for thermal design and helps maintain performance under varying conditions.
  • Surface Mount Package: Encased in an SMB (DO-214AA) surface-mount package, the STPS160U is ideal for automated assembly processes and space-constrained applications.

Applications:

The STPS160U is a versatile component that can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Freewheeling diodes
  • Reverse battery protection
  • DC-DC modules
  • Automotive applications

Product Advantages:

STMicroelectronics' STPS160U is engineered with advanced Schottky barrier technology, which provides superior switching performance and higher reliability compared to traditional rectifiers. Its low power loss and high efficiency make it an excellent choice for energy-sensitive systems. Additionally, the device's compliance with RoHS and halogen-free directives reflects STMicroelectronics' commitment to environmental sustainability.

For designers and engineers looking for a dependable and high-performance Schottky rectifier, the STPS160U from STMicroelectronics offers a compelling solution that combines efficiency, thermal performance, and compact packaging.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,720+ $0.0291 $50.0520
3,680+ $0.0272 $100.0960
5,705+ $0.0263 $150.0415
8,165+ $0.0245 $200.0425
10,640+ $0.0235 $250.0400
13,275+ $0.0226 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178,265 pieces
MOQ: 1720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess