EN
  • EN
  • DE

SPC58NG84E7QEH0Y

Part No SPC58NG84E7QEH0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 176ELQFP / e200z4 series Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Core Processor e200z4
Core Size 32-Bit Tri-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, WDT
Number of I/O 64
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC58
Standard Package 400
REACH Status REACH Unaffected
Win Source Part Number 1263412-SPC58NG84E7QEH0Y
Ultra Librarian 3D Model Ultra Librarian SPC58NG84E7QEH0Y CAD Model

Description

STMicroelectronics SPC58NG84E7QEH0Y Microcontroller

The SPC58NG84E7QEH0Y is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the high demands of the automotive industry. This powerful MCU is part of the Chorus family of automotive microcontrollers, which are known for their exceptional performance, safety features, and reliability in harsh environments.

Key Features:

  • Core: The MCU boasts a triple-core architecture, with two e200z4d cores and one e200z2d core, all based on the Power Architecture® technology. This multi-core setup ensures high processing capability, with cores dedicated to handling separate tasks simultaneously, enhancing overall system performance.
  • Memory: It comes equipped with 6MB of Flash memory and 768KB of RAM, providing ample space for complex automotive applications and software.
  • Connectivity: With multiple communication interfaces, including CAN FD, FlexRay, and Ethernet, this MCU offers excellent connectivity options for automotive networks.
  • Safety: Designed with functional safety in mind, the SPC58NG84E7QEH0Y meets the ISO 26262 standard up to ASIL-D level, ensuring it can be used in safety-critical systems.
  • Security: The device features advanced security capabilities, such as a Hardware Security Module (HSM), to protect against unauthorized access and ensure secure communication.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, it is guaranteed to function reliably in extreme conditions, making it suitable for various automotive applications.

Applications:

The versatility and robustness of the SPC58NG84E7QEH0Y make it ideal for a wide range of automotive applications. These include advanced driver-assistance systems (ADAS), engine management systems, transmission control, vehicle networking, body control modules, and gateway modules. Its high level of integration and safety features also make it a preferred choice for emerging applications in the connected car space.

Overall, the SPC58NG84E7QEH0Y from STMicroelectronics represents a blend of performance, security, and safety, tailored to the needs of modern automotive systems. Its robust design and advanced features enable automakers to develop vehicles that are not only more intelligent but also safer and more secure.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.6502 $101.3004
3+ $41.5591 $124.6773
5+ $40.2605 $201.3025
6+ $38.9616 $233.7696
8+ $37.6629 $301.3032
11+ $33.7668 $371.4348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess