EN
  • EN
  • DE

SPC58EC70E3F000X

Part No SPC58EC70E3F000X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100ETQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Package Tape & Reel
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 80
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 3.3V, 5V
Data Converters -
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC58
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1379969-SPC58EC70E3F000X
Ultra Librarian 3D Model Ultra Librarian SPC58EC70E3F000X CAD Model

Description

The SPC58EC70E3F000X is a high-performance automotive microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the SPC58 E line, which is designed to meet the stringent requirements of modern automotive applications, providing cutting-edge features for safety, reliability, and efficiency.

Key Features

  • Core: The device is built around a powerful e200z4d dual-core Power Architecture, capable of running at a clock speed of up to 70 MHz, providing robust performance for complex automotive applications.
  • Memory: It comes equipped with a generous memory capacity, including 4 MB of flash memory for program storage and 192 KB of RAM for efficient data handling.
  • Security: Enhanced security features are integrated to safeguard against unauthorized access and tampering, which is crucial for automotive safety-critical systems.
  • Communication Interfaces: The microcontroller offers a range of communication interfaces such as CAN FD, LIN, FlexRay, and Ethernet, enabling it to handle the diverse communication protocols used in modern vehicles.
  • Package: Housed in a LQFP144 package, the SPC58EC70E3F000X is designed for space-efficient PCB layouts, making it suitable for compact automotive control units.

Applications

The SPC58EC70E3F000X is ideal for a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Units (TCUs)
  • Brake Control Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules (BCMs)

Quality and Reliability

STMicroelectronics is committed to delivering products that exceed the industry standards for quality and reliability, and the SPC58EC70E3F000X is no exception. It is manufactured to comply with the automotive industry's rigorous AEC-Q100 qualification, ensuring performance in the harshest environments and throughout the extended lifecycle demanded by automotive applications.

Development Support

Developers can take advantage of STMicroelectronics' comprehensive suite of development tools and software, including evaluation boards and debugging tools, to accelerate the design and deployment of applications utilizing the SPC58EC70E3F000X microcontroller.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $652.8268 $652.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess