Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 60MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, Temp Sensor, WDT
The number of I/O 49
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Family Part Number MC56F8335
Manufacturer Pack Quantity 72
MSL Level 3 (168 Hours)
Win Source Part Number 1218822-MC56F8335MFGE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8335MFGE CAD Model

Description

Introducing the NXP MC56F8335MFGE Microcontroller

The NXP MC56F8335MFGE is a highly integrated and efficient microcontroller designed to meet the demands of sophisticated real-time control applications. This advanced microcontroller is part of the MC56F83xx family, which is renowned for its exceptional processing power, combining the functionality of a Digital Signal Processor (DSP) with the ease-of-use of a microcontroller (MCU). This hybrid architecture makes the MC56F8335MFGE an ideal choice for a wide range of applications, including industrial control, motor control, power management, and embedded audio processing.

Key Features of MC56F8335MFGE

  • High-Performance Digital Signal Processing: With its DSP capabilities, the MC56F8335MFGE excels in applications requiring fast and complex mathematical computations, enabling precise control and efficient operation.
  • Advanced Control Peripherals: This microcontroller is equipped with a rich set of peripherals tailored for control applications, such as PWM modules, ADCs, and timers, facilitating versatile and responsive system designs.
  • Robust Connectivity Options: Multiple communication interfaces, including CAN, SPI, I2C, and UART, provide the flexibility needed for complex embedded systems requiring robust data exchange and connectivity.
  • On-Chip Memory: The MC56F8335MFGE comes with an ample amount of integrated memory, including Flash and RAM, to support a wide array of applications without the need for external memory components.
  • Energy Efficiency: Designed with power management in mind, this microcontroller offers low-power modes and features that help reduce the overall power consumption of the system, making it suitable for energy-sensitive applications.

Applications for MC56F8335MFGE

The versatility of the NXP MC56F8335MFGE makes it an excellent choice for a multitude of applications. Its robust processing capabilities are perfect for advanced motor control systems, such as those found in industrial automation and electric vehicles. Additionally, its precise analog and digital control integration is ideal for power conversion applications, including inverters and power supplies. The microcontroller's ability to handle complex algorithms also makes it suitable for embedded audio processing tasks, delivering high-quality audio performance.

Overall, the NXP MC56F8335MFGE is a powerful and versatile microcontroller that offers a perfect blend of DSP and MCU capabilities, making it a top choice for designers looking to create sophisticated and efficient control systems.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention