Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Bulk
Connector Style Cage, Ganged (1 x 4)
Connector Type SFP
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded, Light Pipe
Base Product Number 1761008
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Names -1761008-3-SI,1761008-3-ND,2266-1761008-3,A139160
Standard Package 20
Win Source Part Number 1034977-1761008-3
Ultra Librarian 3D Model Ultra Librarian 1761008-3 CAD Model

Description

The TE Connectivity AMP Connectors 1761008-3 is a pluggable connector with a ganged (1 x 4) cage style.

  • Features: EMI Shielding and Light Pipe
  • Connector Type: SFP
  • Termination: Press-Fit
  • Package: Bulk
  • Connector Style: Through Hole, Right Angle
  • Standard Package: 20 connectors
  • Alternative Parts (Cross-Reference): Not Available
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8538.90.8180

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for SFPP-3133-L
Molex, LLC
I/O Connectors 7Ckt Vert Signal Hdr SMT w/ locking latc
Lowest to $2.7962
ECAD model for 67800-5005
Molex, LLC
1.27mm (.050) Signal Pitch, 0.80mm (.031) SCSI Pitch, 1.27mm (.050) Power Pitch SAS Receptacle, Vertical, Surface Mount, with Surface Mount Solder Tab
Lowest to $7.3911
ECAD model for 87824-0010
JAE Electronics
CONN RCPT 25POS R/A SOLDER SMD
Need more? Email Us
ECAD model for DG1R025HS9E250
Molex, LLC
1.27mm (.050") Pitch Serial ATA High Speed Header, Vertical, Surface Mount, with Locking Latch
Lowest to $2.4794
ECAD model for 47306-5001
TE Connectivity
CONN SFP+ CAGE 1X4 SPRINGS
Lowest to $12.2366
ECAD model for 2007132-1
Molex, LLC
CONN ZSFP+ RCPT 20POS SLD RA SMD
Lowest to $1.1819
ECAD model for 1703820001
Pulse
CONN SFP RCPT 20POS SLD R/A SMD / SFP CONNECTOR
Lowest to $2.3416
ECAD model for E81M0-002-01-LT
Amphenol
CONNECTOR
Need more? Email Us
ECAD model for 10112627-2101LF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention